EN
  • EN
  • DE

XP134A01A9SR

Part No XP134A01A9SR
Manufacturer Torex Semiconductor Ltd
Catalog Electronic Wholesale
Description Power MOS FET
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Torex Semiconductor Ltd
Win Source Part Number 1282159-XP134A01A9SR
Manufacturer Homepage www.torex.co.jp
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian XP134A01A9SR CAD Model

Description

The XP134A01A9SR is a P-channel MOSFET manufactured by Torex Semiconductor Ltd. It is designed for load switch applications and features a low on-resistance, contributing to efficient power management. This MOSFET is suitable for a variety of portable devices and power control systems.

Applications:

  • Load Switching: Used for efficient power switching to various loads in electronic circuits.
  • Power Management Circuits: Integrated into power management systems for efficient power control and distribution.
  • Portable Devices: Employed in smartphones, tablets, and other portable devices for battery power management.
  • DC-DC Converters: Can be used as a switching element in DC-DC converters.
  • Battery Protection Circuits: Used in battery protection circuits for overcharge and overdischarge protection.

Features:

  • P-Channel MOSFET: Offers simplified gate drive compared to N-channel MOSFETs in some configurations.
  • Low On-Resistance (RDS(on)): Minimizes power loss during conduction.
  • Small Package: Available in a compact package, suitable for space-constrained applications.
  • High-Speed Switching: Enables fast switching speeds for efficient power control.
  • Logic Level Drive: Can be driven directly by logic-level signals.
  • Built-in Protection Diode: Includes a body diode for reverse polarity protection.

Benefits:

  • Improved Efficiency: Low on-resistance results in reduced power dissipation and improved efficiency.
  • Compact Design: Small package allows for integration into space-constrained applications.
  • Simplified Circuit Design: Logic-level drive simplifies the gate drive circuitry.
  • Enhanced Protection: The built-in protection diode provides enhanced protection against reverse polarity.
  • Reliable Performance: Designed for reliable operation in demanding power management applications.

Additional Details:

The XP134A01A9SR is typically available in a small surface mount package such as SOT-23 or similar. The key specifications to consider include the drain-source voltage (VDS), gate-source voltage (VGS), drain current (ID), and on-resistance (RDS(on)). Consult the official datasheet for detailed values and characteristics, as these parameters can vary. The datasheet also provides information on thermal resistance, gate charge, and switching times. Proper thermal management is important to ensure reliable operation, especially at higher drain currents. The gate threshold voltage (VGS(th)) is a crucial parameter for designing the gate drive circuit. Always refer to the official datasheet from Torex Semiconductor Ltd. for the most accurate and up-to-date information, including recommended operating conditions, soldering profiles, and handling precautions. Ensure that the application requirements are within the device's specified ratings. It is important to check the datasheet for the recommended gate resistor value to ensure optimal switching performance.

You May Also Be Interested in

Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Xilinx Inc.
5V in-system programmable
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess