EN
  • EN
  • DE

SN74HC595ADBRG4

Part No SN74HC595ADBRG4
Manufacturer Texas Instruments
Catalog Logic - Shift Registers
Description SHIFT REGISTER SNGL 8BIT 16SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Status Active
Logic Type Shift Register
Output Type Tri-State
Number of Elements 1
Number of Bits per Element 8
Purpose Serial to Parallel, Serial
Supply Voltage - Operating 2 V to 6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-SSOP
Win Source Part Number 1099927-SN74HC595ADBRG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74HC595ADBRG4 CAD Model

Description

Product Overview: SN74HC595ADBRG4

The SN74HC595ADBRG4 is a high-quality integrated circuit produced by Texas Instruments, renowned for its precision and reliability in digital electronics. This particular component is part of the 74HC series and serves as an 8-bit shift register with a 3-state output register. The device allows for serial-to-parallel data conversion with storage and is commonly used in a wide range of applications, from microprocessor expansion to data manipulation tasks.

Key Features

  • Type: 8-bit Shift Registers with 3-state Output Registers
  • Package: SSOP (DBR)
  • Operating Voltage: 2 V to 6 V
  • Output Current: ±6 mA
  • Shift Register Clock Frequency: up to 100 MHz
  • Technology: CMOS
  • Operating Temperature: -40°C to 85°C
  • Mounting Type: Surface Mount

Applications

The versatility of the SN74HC595ADBRG4 makes it suitable for a broad spectrum of applications. It is extensively used in:

  • LED displays and LED matrices
  • Digital control circuits
  • Data acquisition systems
  • Microprocessor/microcontroller interface
  • Serial-to-parallel data conversion
  • Expandable data storage

Product Benefits

The SN74HC595ADBRG4 from Texas Instruments is known for its ease of use and functional flexibility. Its capability to reduce the number of microcontroller pins required for display control makes it extremely beneficial in designs where pin count is limited. Furthermore, its high clock frequency support ensures swift data processing, making it an excellent choice for high-speed applications. The device's wide operating voltage range enables compatibility with various logic levels, enhancing its adaptability in mixed-voltage systems.

Quality and Support

As with all Texas Instruments products, the SN74HC595ADBRG4 is manufactured to meet high standards of quality and reliability. Customers can also access comprehensive technical support, including datasheets, reference designs, and application notes, to facilitate the integration of this component into their projects.

You May Also Be Interested in

Texas Instruments
IC BI-DIR UNIV SHIFT REG 16-SOIC / Shift Register, Bidirectional 1 Element 4 Bit 16-SOIC
Need more? Email Us
Texas Instruments
IC UNIV SHIFT/STORAGE 3OUT 20SO / Shift Shift Register 1 Element 8 Bit 20-SO
Need more? Email Us
UTC
2V~6V 35mA 14ns@6V,50pF Serial-to-Parallel or Serial SOP-16 Shift Registers RoHS
Lowest to $0.0874
UTC
TSSOP-16 Shift Registers RoHS
Lowest to $0.1456
Texas Instruments
IC UNIV SHIFT/STOR REG 20-SOIC / Shift Shift Register 1 Element 8 Bit 20-SOIC
Need more? Email Us
Microchip Technology
IC SR PUSH-PULL 32BIT 44-PLCC
Need more? Email Us
Texas Instruments
IC PAR-LOAD SHIFT REGIST 16-SSOP / Shift Shift Register 1 Element 8 Bit 16-SSOP
Need more? Email Us
Texas Instruments
IC 8-BIT SHFT REG W/OUT 16SO / Shift Shift Register 1 Element 8 Bit 16-SO
Need more? Email Us
Texas Instruments
IC SHIFT REGISTER 8BIT 16-SSOP / Shift Shift Register 1 Element 8 Bit 16-SSOP
Lowest to $0.4494

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $23.7594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4933
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess