EN
  • EN
  • DE

W971GG8SS-25

Part No W971GG8SS-25
Manufacturer Winbond Electronics
Catalog DDR
Description DDR2-800 128Mx8 (1Gb)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 942470-W971GG8SS-25
Series *
Ultra Librarian 3D Model Ultra Librarian W971GG8SS-25 CAD Model

Description

The W971GG8SS-25 is a 128M x 8 bits DDR2 SDRAM (Double Data Rate 2 Synchronous Dynamic Random-Access Memory) chip manufactured by Winbond Electronics. It's a high-speed memory component designed for applications that require significant memory bandwidth and fast data access. This type of memory is commonly found in graphics cards, embedded systems, and various computing devices.

Applications:

  • Graphics Cards: Serves as video memory, storing textures and frame buffer data.
  • Set-Top Boxes: Provides memory for media streaming and playback.
  • Digital TVs: Supports image processing and display functions.
  • Embedded Systems: Used in industrial control systems, networking equipment, and other embedded applications.
  • Gaming Consoles: Functions as main memory for game execution and rendering.

Features:

  • Density: 1Gb (Gigabit)
  • Organization: 128M x 8 (128 million words by 8 bits)
  • Data Rate: DDR2-400 (400 MHz effective data rate)
  • Interface: High-speed DDR2 interface for rapid data transfer.
  • Power Consumption: Low power consumption for energy-efficient operation.
  • Package: FBGA (Fine-pitch Ball Grid Array) for compact size and enhanced thermal performance.

Benefits:

  • High Bandwidth: DDR2 technology offers higher bandwidth than its predecessor DDR, resulting in faster data access.
  • Improved Performance: Enhances application responsiveness and overall system performance.
  • Reduced Latency: Minimizes memory access latency, improving system responsiveness.
  • Low Power Consumption: DDR2 SDRAM is designed to consume less power, making it suitable for battery-powered devices.
  • Compact Design: FBGA packaging allows for a smaller footprint, making it easier to integrate into compact devices.

Additional Details:

The W971GG8SS-25 operates at a clock frequency of 200 MHz, yielding an effective data rate of 400 MHz (DDR2-400). It supports key DDR2 features such as on-die termination (ODT) and differential clock inputs. The FBGA package provides excellent thermal characteristics and simplifies PCB assembly. This memory chip is engineered to meet the demanding requirements of high-performance applications requiring reliable and fast memory access.

You May Also Be Interested in

NVIDIA
RTX PRO 6000 96GB Blackwell Max-Q Workstation Edition
Need more? Email Us
SK hynix
DDR4-3200 512Mx16 (8Gb)
Lowest to $56.5971
PNY
GeForce RTX 5070 12GB ARGB Gaming Overclocked Triple Fan
Need more? Email Us
Seagate Technology
16TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us
Intel
Core Ultra 5 225 (20M Cache, up to 4.90 GHz)
Need more? Email Us
ASUS
GeForce RTX 5080 16GB ROG ASTRAL Gaming OC White
Need more? Email Us
Intel
Core Ultra 5 245KF (24M Cache, up to 5.20 GHz)
Need more? Email Us
Amd
AMD Ryzen™ 5 PRO 5655G (6C 12T 3.90/4.40GHz)
Need more? Email Us
Samsung
DDR4-3200 512Mx16 (8Gb)
Lowest to $65.7523

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4933
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $30.3257 $60.6514
5+ $24.8822 $124.4110
8+ $24.1049 $192.8392
10+ $23.3275 $233.2750
13+ $22.5502 $293.1526
18+ $20.2171 $363.9078
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,639 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess