EN
  • EN
  • DE

XCM517AD14DR-G

Part No XCM517AD14DR-G
Manufacturer Torex Semiconductor Ltd
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1105776-XCM517AD14DR-G
Categories OEM Parts(T-Z)
Manufacturer Torex Semiconductor Ltd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XCM517AD14DR-G CAD Model

Description

The XCM517AD14DR-G is a synchronous step-down DC/DC converter manufactured by Torex Semiconductor Ltd. It is designed for applications requiring high efficiency and stable voltage regulation. This converter is commonly used in portable and battery-powered devices to efficiently manage power and extend battery life.

Applications

  • Portable Electronics: Suitable for use in smartphones, tablets, and other portable devices to regulate power consumption.
  • Wearable Devices: Used in smartwatches, fitness trackers, and other wearables for efficient power management.
  • IoT Devices: Integrated into various Internet of Things (IoT) devices to optimize power usage.
  • Power Banks: Employed in power banks to provide stable and regulated output voltage.
  • Wireless Communication Modules: Utilized in wireless modules to ensure stable power delivery.

Features

  • Synchronous Rectification: Enhances efficiency by using a MOSFET instead of a diode for rectification.
  • High Efficiency: Provides high power conversion efficiency, minimizing power loss and extending battery life.
  • Compact Package: Available in small form-factor packages, ideal for space-constrained applications.
  • Low Quiescent Current: Features low quiescent current consumption, maximizing battery life in standby mode.
  • Overcurrent Protection: Includes overcurrent protection to prevent damage from excessive current.

Benefits

  • Extended Battery Life: High efficiency and low quiescent current contribute to longer battery life in portable devices.
  • Reduced Heat Dissipation: Synchronous rectification minimizes power loss and reduces heat generation.
  • Compact Design: Small package enables integration into space-limited applications.
  • Stable Voltage Regulation: Offers stable and accurate output voltage under various load conditions.
  • Enhanced System Protection: Overcurrent protection protects the device and system from potential damage.

Additional Details

The XCM517AD14DR-G typically operates with an input voltage range of 2.5V to 5.5V and provides a regulated output voltage. The switching frequency is optimized for high efficiency and low noise. The device integrates protection features, including overcurrent protection, over-voltage protection, and thermal shutdown. Detailed specifications, such as output voltage range, switching frequency, and protection thresholds, can be found in the Torex Semiconductor datasheet. The component is RoHS compliant and designed for automated assembly processes.

You May Also Be Interested in

C&K Components
Black Rubber String / C&k Components
Lowest to $4.2857
STMicroelectronics
Need more? Email Us
Diodes Incorporated
Need more? Email Us
STMicroelectronics
Lowest to $0.0081
TE Connectivity
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
Diodes Incorporated
Need more? Email Us
STMicroelectronics
Need more? Email Us
Microchip Technology
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess