EN
  • EN
  • DE

XC9111E301MR

Part No XC9111E301MR
Manufacturer Torex Semiconductor Ltd
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Torex Semiconductor Ltd
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 842776-XC9111E301MR
Ultra Librarian 3D Model Ultra Librarian XC9111E301MR CAD Model

Description

The XC9111E301MR is a synchronous step-down DC/DC converter manufactured by Torex Semiconductor Ltd. It's designed for high efficiency and compact size, making it suitable for various portable and embedded applications. This converter integrates internal components to simplify design and minimize the required board space.

Applications:

  • Portable Devices: Powering smartphones, tablets, and other battery-powered devices.
  • Wearable Electronics: Smartwatches, fitness trackers, and other wearable devices.
  • IoT Devices: Powering low-power sensors, trackers, and other IoT devices.
  • Wireless Modules: Powering wireless communication modules such as Bluetooth and Wi-Fi.
  • Power Management Units (PMUs): Efficient power conversion in PMU applications.

Features:

  • High Efficiency: Achieves high efficiency across a wide load range.
  • Synchronous Rectification: Improves efficiency by using synchronous rectification.
  • Low Quiescent Current: Minimizes power consumption in standby mode.
  • Internal Switching Transistors: Integrates MOSFETs for switching.
  • Overcurrent Protection (OCP): Protects the converter and load from overcurrent.
  • Short Circuit Protection (SCP): Shuts down the converter in case of a short circuit.
  • Thermal Shutdown Protection (TSD): Protects the converter from overheating.
  • Compact Package: Small package size for space-constrained applications.

Benefits:

  • Extended Battery Life: High efficiency minimizes power consumption.
  • Reduced Heat Dissipation: Efficient operation reduces heat generation.
  • Stable Output Voltage: Provides a stable and regulated output voltage.
  • Protection Features: Prevents damage to the converter and load.
  • Simplified Design: Reduces the number of external components required.

Additional Details:

The XC9111E301MR operates with a PWM control scheme. The operating temperature range is typically -40°C to +85°C. It's designed for use in applications requiring a 3.0V output voltage.

You May Also Be Interested in

Keystone Electronics
PC TEST POINT COMPACT YELLOW
Lowest to $0.4052
Advantech Corp
SWITCH SL set USA
Need more? Email Us
Pololu Corporation
CASE PLASTIC RED 3.8" L X 2.5" W
Need more? Email Us
55A
Cinch Connectivity Solutions
TERM LUG STRIP 7POS 2.25" SINGLE
Need more? Email Us
FLIR Extech
CLAMP METER OPEN JAW TRUE RMS 20
Need more? Email Us
Comet America, LP
LD-12 FLOOD DETECTOR
Need more? Email Us
Adafruit Industries LLC
HALF-SIZE BREADBOARD WITH MOUNTI
Lowest to $30.2564
Botron Company Inc.
B1603 WHITE ESD SAFE MANUAL TAPE
Need more? Email Us
STMicroelectronics
SAMPLE KIT FOR MCU PERIPHERALS
Lowest to $576.6326

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess