EN
  • EN
  • DE

XC6420AB40MR-G

Part No XC6420AB40MR-G
Manufacturer Torex Semiconductor Ltd
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 970480-XC6420AB40MR-G
Categories OEM Parts(T-Z)
Manufacturer Torex Semiconductor Ltd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XC6420AB40MR-G CAD Model

Description

The XC6420AB40MR-G is a synchronous step-down DC-DC converter manufactured by Torex Semiconductor Ltd. This device is engineered for applications demanding high efficiency and a compact power management solution. It integrates a control IC and switching elements, streamlining the design process and minimizing the overall PCB footprint.

Applications:

  • Portable electronic devices: Including smartphones, tablets, and portable media players.
  • Wearable devices: Suitable for smartwatches, fitness trackers, and other wearable technology.
  • IoT (Internet of Things) devices: Ideal for sensors, wireless communication modules, and low-power tracking devices.
  • Embedded systems: Power supply for microcontrollers, memory, and other integrated circuits.
  • Wireless communication modules: Powering Bluetooth, Wi-Fi, and other wireless modules.

Features:

  • Synchronous Rectification: Utilizes MOSFETs for rectification, enhancing efficiency and reducing power loss.
  • High Efficiency: Optimizes power conversion, extending battery life in portable applications.
  • Compact Package: Enables space-saving designs, suitable for densely populated PCBs.
  • Low Quiescent Current: Minimizes power consumption during standby, maximizing battery runtime.
  • Input Voltage Range: Accommodates a wide range of input voltages, offering design flexibility.
  • Output Voltage Accuracy: Provides stable and accurate voltage regulation for sensitive electronic components.
  • Integrated Protection Features: Includes overcurrent and overvoltage protection to safeguard the device and the load.

Benefits:

  • Prolonged Battery Life: High efficiency results in lower power consumption, extending the operational life of battery-powered devices.
  • Reduced Board Space: The compact packaging allows for smaller and more integrated designs, crucial in portable electronics.
  • Simplified Design Process: Integrated components reduce the number of external components, simplifying circuit design and layout.
  • Enhanced System Reliability: Built-in protection mechanisms prevent damage from electrical faults, improving overall system robustness.
  • Stable Power Supply: Accurate output voltage regulation ensures reliable operation of downstream components.

The XC6420AB40MR-G is designed to operate at a high switching frequency, enabling the use of smaller external components, further contributing to space savings. It also incorporates a soft-start function to limit inrush current during startup, reducing stress on the power source and improving system reliability. The device is available in various output voltage options, catering to a wide range of application requirements. Its thermal performance is optimized for efficient heat dissipation, ensuring stable operation even under demanding conditions. The robust protection features, combined with its high efficiency and compact size, make the XC6420AB40MR-G an excellent choice for a variety of power management applications.

You May Also Be Interested in

Lucent
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
STMicroelectronics
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Agere Systems
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Lucent
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess