EN
  • EN
  • DE

RP114K121D5-TRB

Part No RP114K121D5-TRB
Manufacturer Ricoh
Catalog OEM Parts (O - R)
Description 300mA, Vin (MAX) = 5.25V Series: RP114x
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1088869-RP114K121D5-TRB
Categories OEM Parts(O-R)
Manufacturer Ricoh
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RP114K121D5-TRB CAD Model

Description

The RP114K121D5-TRB is a CMOS-based voltage regulator manufactured by Ricoh Electronic Devices Co., Ltd. It is designed to provide a stable and accurate output voltage with low supply current, making it suitable for battery-powered devices and other low-power applications. This LDO (Low Dropout) regulator offers excellent transient response and low noise characteristics.

Applications:

  • Smartphones and mobile devices: Used for powering various components such as microprocessors, memory, and sensors.
  • Wearable devices: Suitable for smartwatches, fitness trackers, and other wearable electronics.
  • IoT (Internet of Things) devices: Employed in sensor nodes, wireless modules, and other IoT applications.
  • Portable audio players: Used to provide a stable voltage supply for audio amplifiers and digital signal processors.
  • Digital cameras: Provides power to image sensors, memory cards, and other digital camera components.

Features:

  • Low Dropout Voltage: Operates with a small difference between the input and output voltage, maximizing battery life.
  • Low Supply Current: Minimizes power consumption, extending battery life in portable devices.
  • High Ripple Rejection: Effectively filters out noise and ripple from the input voltage.
  • Short Circuit Protection: Protects the regulator and connected circuitry from damage due to short circuits.
  • Over Temperature Protection: Prevents the regulator from overheating and potentially damaging itself or other components.

Benefits:

  • Extended Battery Life: Low dropout voltage and low supply current contribute to longer battery life in portable devices.
  • Stable Output Voltage: Provides a consistent and accurate output voltage, ensuring reliable performance of connected components.
  • Reduced Noise: High ripple rejection minimizes noise on the output voltage, improving signal quality.
  • Protection against Faults: Short circuit protection and over temperature protection enhance system reliability.
  • Compact Size: Small form factor allows for easy integration into space-constrained applications.

Additional Details:

The RP114K121D5-TRB regulator has a fixed output voltage of 1.2V. The input voltage range, output current capability, and other detailed specifications can be found in the Ricoh datasheet. Proper bypass capacitors should be used on the input and output to ensure stability and minimize noise. Pay attention to the thermal characteristics of the regulator and ensure adequate heat sinking if necessary. Always consult the datasheet for recommended operating conditions and application notes.

You May Also Be Interested in

Intel
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, SG-615P, 5 Mhz, SMD
Need more? Email Us
Rockwell
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Texas Instruments
Need more? Email Us
World Produts Inc.
Need more? Email Us
World Produts Inc.
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Yageo
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3269 $58.8420
435+ $0.2680 $116.5800
670+ $0.2599 $174.1330
920+ $0.2518 $231.6560
1,185+ $0.2437 $288.7845
1,590+ $0.2183 $347.0970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,655 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess