EN
  • EN
  • DE

XC6420AB35MR-G

Part No XC6420AB35MR-G
Manufacturer Torex Semiconductor Ltd
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1105645-XC6420AB35MR-G
Categories OEM Parts(T-Z)
Manufacturer Torex Semiconductor Ltd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XC6420AB35MR-G CAD Model

Description

The XC6420AB35MR-G is a voltage detector IC manufactured by Torex Semiconductor Ltd. This IC is designed to monitor voltage levels and provide a reset signal when the voltage drops below a certain threshold. It is commonly used in applications that require reliable power management and protection against voltage fluctuations.

Applications:

  • Microcontroller Systems: Used for resetting microcontrollers during power-up, power-down, or brownout conditions.
  • Battery-Powered Devices: Monitors battery voltage to prevent deep discharge and ensure proper operation.
  • Power Supplies: Detects undervoltage conditions to protect sensitive components from damage.
  • Industrial Control Equipment: Provides voltage monitoring in industrial automation and control systems.
  • Consumer Electronics: Used in various consumer products to ensure stable operation and prevent data loss due to voltage drops.

Features:

  • High-Accuracy Voltage Detection: Ensures precise and reliable voltage monitoring.
  • Ultra-Low Power Consumption: Minimizes power drain in battery-powered applications.
  • Small Package: Available in a compact SOT-25 package for space-constrained designs.
  • Built-in Hysteresis: Prevents output chattering due to voltage fluctuations near the threshold.
  • Open Drain Output: Offers flexibility in connecting to various microcontrollers and other circuits.

Benefits:

  • Improved System Reliability: Prevents system malfunctions and data corruption due to voltage drops.
  • Extended Battery Life: Low power consumption maximizes the operating time of battery-powered devices.
  • Reduced Board Space: Small package size allows for more compact and efficient designs.
  • Simplified Circuit Design: Integrated features reduce the need for external components.
  • Cost-Effective Solution: Provides a reliable and affordable voltage detection solution.

Additional Details:

The XC6420AB35MR-G has a specific detection voltage (3.5V, as indicated by '35' in the part number), which is the voltage level at which the reset signal is asserted. The IC typically operates with a supply voltage range of 1.5V to 5.5V. The open-drain output requires an external pull-up resistor. The hysteresis feature prevents spurious resets when the input voltage is close to the detection threshold. It is compliant with RoHS environmental standards.

You May Also Be Interested in

Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
STMicroelectronics
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Lucent
Need more? Email Us
STMicroelectronics
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess