EN
  • EN
  • DE

XC6415BB41MR

Part No XC6415BB41MR
Manufacturer Torex Semiconductor Ltd
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Torex Semiconductor Ltd
Win Source Part Number 408297-XC6415BB41MR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XC6415BB41MR CAD Model

Description

The XC6415BB41MR is a synchronous step-down DC/DC converter IC manufactured by Torex Semiconductor Ltd. This highly integrated device combines a control IC and an inductor into a single package, simplifying circuit design and minimizing board space. It's optimized for applications requiring compact size, high efficiency, and stable power delivery.

Applications

  • Mobile phones and smartphones
  • Portable media players
  • Wearable devices (smartwatches, fitness trackers)
  • Digital cameras and camcorders
  • IoT (Internet of Things) devices

Features

  • Integrated Inductor: Reduces external component count and board space.
  • Synchronous Rectification: Improves efficiency by minimizing power loss during switching.
  • PWM/PFM Control: Automatically switches between PWM and PFM modes for optimal efficiency across a wide load range.
  • Soft-Start Function: Limits inrush current during startup, preventing voltage overshoot and ensuring stable operation.
  • Under Voltage Lockout (UVLO): Shuts down the converter if the input voltage drops below a certain threshold, protecting the load.
  • Over Current Protection (OCP): Limits the output current to a safe level, preventing damage to the converter and the load.
  • Thermal Shutdown Protection (TSD): Shuts down the converter if the junction temperature exceeds a safe level.
  • Input Voltage Range: 2.7V to 5.5V
  • Output Voltage: 4.1V (fixed)
  • Output Current: Up to 600mA

Benefits

  • Compact Solution: Integration of the inductor significantly reduces the overall size of the power supply circuit.
  • High Efficiency: Synchronous rectification and PWM/PFM control contribute to high efficiency, extending battery life in portable applications.
  • Simplified Design: Fewer external components and a highly integrated design streamline the design process and reduce time-to-market.
  • Reliable Operation: Built-in protection features ensure reliable operation and prevent damage from overcurrent, overtemperature, and undervoltage conditions.
  • Stable Output Voltage: The soft-start function and stable control loop ensure a stable output voltage, even under varying load conditions.

Additional Details

The XC6415BB41MR is available in a compact package, typically a CL-2025. The device’s high switching frequency allows for the use of smaller external capacitors, further minimizing the overall solution size. The control scheme is designed for excellent transient response, ensuring a stable output voltage during sudden load changes. The device is RoHS compliant and lead-free. Operating temperature range is typically -40°C to +85°C.

You May Also Be Interested in

NEC
Lowest to $12.5125
NEC
Lowest to $84.4190
NEC
Lowest to $26.6863
Renesas Electronics America
Need more? Email Us
NEC
Lowest to $9.7932
Renesas Electronics America
Lowest to $23.3957
NEC
Need more? Email Us
NEC
Lowest to $22.5849
NEC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess