EN
  • EN
  • DE

UPD789074MC-019-5A4-E1

Part No UPD789074MC-019-5A4-E1
Manufacturer NEC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 394821-UPD789074MC-019-5A4-E1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UPD789074MC-019-5A4-E1 CAD Model

Description

The UPD789074MC-019-5A4-E1 is a microcontroller manufactured by NEC, which is now part of Renesas Electronics. This microcontroller is part of the 78K0/Kx2 series, recognized for its low power consumption and versatile peripheral set, making it suitable for a variety of embedded applications.

Applications:

  • Consumer Electronics: Found in devices such as remote controls, small kitchen appliances, and audio players.
  • Industrial Control Systems: Employed in simple automation systems, sensor interfaces, and motor control applications.
  • Automotive Subsystems: Used in basic automotive electronics, including lighting control and sensor monitoring.
  • IoT Devices: Suitable for low-power IoT applications like sensor nodes and wireless communication modules.

Features:

  • 8-bit Architecture: Based on the 78K0 CPU core, offering efficient 8-bit processing capabilities.
  • Low Power Consumption: Designed for minimal power usage, which extends battery life in portable devices.
  • On-Chip Memory: Includes Flash memory for program storage and RAM for data manipulation.
  • Timers and Counters: Equipped with multiple timers and counters for timing control and event management.
  • Serial Communication Interfaces: Features UART, CSI, and I2C interfaces for serial communication with other devices.
  • Analog-to-Digital Converter (ADC): Contains an ADC for converting analog signals to digital data for sensor interfacing.
  • I/O Ports: Provides general-purpose input/output ports for interfacing with external devices.

Benefits:

  • Cost-Effective: Offers a balance of performance and cost, making it suitable for price-sensitive applications.
  • Easy Integration: Compatible with standard development tools and environments, simplifying the development process.
  • Reliable Performance: Provides stable and reliable performance in various operating conditions.
  • Low Power Operation: Minimizes power consumption, extending battery life and reducing energy costs.
  • Versatile Peripheral Set: Offers a range of peripherals to meet diverse application requirements.

The UPD789074MC-019-5A4-E1 operates within a specific voltage and temperature range, details of which can be found in the device's datasheet. The amount of Flash memory and RAM, along with the number of I/O pins, depends on the specific package and configuration. Consult the official NEC/Renesas documentation for precise details. It is often used in applications where a simple, low-power, and cost-effective microcontroller is required for basic control and monitoring functions.

You May Also Be Interested in

Renesas Electronics America
Need more? Email Us
Renesas Electronics America
Lowest to $25.0249
NEC
Need more? Email Us
NEC
Lowest to $291.2610
Renesas Electronics America
Need more? Email Us
NEC
Lowest to $84.4190
Renesas Electronics America
Lowest to $19.5645
NEC
Lowest to $22.5849
NEC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess