EN
  • EN
  • DE

XC6401EEF5DR

Part No XC6401EEF5DR
Manufacturer Torex Semiconductor Ltd
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Torex Semiconductor Ltd
Win Source Part Number 408159-XC6401EEF5DR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XC6401EEF5DR CAD Model

Description

The XC6401EEF5DR is a synchronous step-down DC-DC converter manufactured by Torex Semiconductor Ltd. It is designed for applications requiring a combination of high efficiency and a small footprint, making it well-suited for portable and battery-powered devices. This converter operates using a PWM/PFM control scheme, which automatically switches between Pulse Width Modulation (PWM) for heavier loads and Pulse Frequency Modulation (PFM) for lighter loads to maintain optimal efficiency across a wide range of operating conditions.

Applications:

  • Wearable Devices: Smartwatches, fitness trackers, and other wearable electronic devices where battery life and size are critical.
  • IoT (Internet of Things) Devices: Sensors, trackers, and connected devices requiring efficient power management.
  • Mobile Phones and Smartphones: Power management for various internal components and peripherals.
  • Portable Electronic Devices: MP3 players, digital cameras, handheld gaming consoles, and other portable devices.
  • Wireless Communication Devices: Bluetooth modules, Wi-Fi modules, and other wireless connectivity solutions that operate on batteries.

Features:

  • Wide Input Voltage Range: Provides design flexibility by accommodating a broad range of input voltages.
  • Fixed Output Voltage: Delivers a stable and precise output voltage.
  • PWM/PFM Control: Automatically switches between PWM and PFM modes to maximize efficiency under varying load conditions.
  • Low Quiescent Current: Minimizes power consumption in standby mode, extending battery life.
  • Overcurrent Protection: Protects the device and the load from excessive current draw.
  • Short Circuit Protection: Safeguards the device from damage due to short circuits.
  • Thermal Shutdown Protection: Prevents overheating and potential damage to the converter.
  • Small Package: Enables use in space-constrained applications, facilitating compact designs.

Benefits:

  • High Efficiency: Extends battery life in portable devices, reducing the need for frequent charging.
  • Compact Size: Enables smaller and lighter product designs, improving portability and user experience.
  • Stable Output Voltage: Ensures consistent and reliable power delivery to the load.
  • Comprehensive Protection Features: Enhances the safety and reliability of the system, preventing damage to the converter and connected components.
  • Simplified Design: Fixed output voltage and integrated features simplify the design process and reduce component count.

Additional Details:

The XC6401EEF5DR employs synchronous rectification, replacing the conventional Schottky diode with a MOSFET switch to reduce conduction losses and improve overall efficiency. It also features internal compensation, which eliminates the need for external compensation components and simplifies the design. The specific output voltage for the XC6401EEF5DR is 3.3V. The device is available in a small package, making it ideally suited for applications where space is limited.

You May Also Be Interested in

Vishay
Monolithic N-Channel JFET Duals
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $8.9258
Atmel
Need more? Email Us
Protek Devices
Need more? Email Us
Atmel
Intemittent- and Wipe/ Wash Control for Wiper Systems
Lowest to $3.2640
Toshiba Semiconductor and Storage
Lowest to $58.6105
Qualcomm
Need more? Email Us
Atmel
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2617 $58.7106
44+ $2.6761 $117.7484
67+ $2.5930 $173.7310
93+ $2.5087 $233.3091
120+ $2.4255 $291.0600
160+ $2.1749 $347.9840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess