EN
  • EN
  • DE

XC6401EE26DR

Part No XC6401EE26DR
Manufacturer Torex Semiconductor Ltd
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Torex Semiconductor Ltd
Win Source Part Number 408104-XC6401EE26DR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XC6401EE26DR CAD Model

Description

The XC6401EE26DR is a synchronous step-down DC/DC converter IC manufactured by Torex Semiconductor Ltd. It is designed for high-efficiency power conversion in a small form factor. The device integrates the control IC and power MOSFETs, reducing the number of external components and simplifying PCB layout. This converter utilizes constant frequency PWM (Pulse Width Modulation) control for stable and efficient operation.

Applications

  • Tablets: Powers the core processor, display, and other critical components.
  • Point-of-Sale (POS) Systems: Provides regulated power for the system's processor, display, and peripheral devices.
  • Medical Devices: Used in portable medical equipment such as glucose meters and heart rate monitors.
  • Security Systems: Powers surveillance cameras, access control systems, and alarm panels.
  • Industrial Control Systems: Provides reliable power for sensors, actuators, and microcontrollers.

Features

  • Synchronous Rectification: Enhances efficiency by using MOSFETs for both high-side and low-side switches.
  • Constant Frequency PWM Control: Ensures stable operation and predictable performance.
  • Integrated Power MOSFETs: Reduces external component count and simplifies board design.
  • Small Package Size: Enables compact and space-saving designs.
  • Low Quiescent Current: Minimizes power consumption during standby and light-load conditions.
  • Soft-Start Function: Limits inrush current during startup, preventing voltage drops and stress on components.
  • Short-Circuit Protection: Protects the device and connected circuitry from damage due to short circuits.
  • Over-Current Protection: Limits the output current to prevent overloading.
  • Thermal Shutdown Protection: Disables the device when the junction temperature exceeds a safe limit.

Benefits

  • High Efficiency: Minimizes power loss and maximizes battery life in portable applications.
  • Compact Design: Reduces board space requirements and enables smaller product designs.
  • Simplified PCB Layout: Lowers design complexity and reduces time to market.
  • Enhanced Reliability: Integrated protection features ensure robust and dependable operation.
  • Lower BOM Cost: Fewer external components reduce the overall cost of materials.
  • Stable Output Voltage: Provides a consistent and regulated voltage supply to the load.
  • Extended Battery Life: Low quiescent current minimizes power consumption during idle periods.

Additional Details

The XC6401EE26DR typically operates with an input voltage range of 2.7V to 5.5V and provides a fixed output voltage of 2.6V. The switching frequency is typically around 3 MHz, allowing for smaller external components. It's available in small packages like the SOT-25. Efficiency can reach up to 95% under optimal load conditions. A Power Good output is often included to signal when the output voltage is within the specified range. This device is suitable for applications requiring a small, efficient, and reliable power solution.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Lowest to $58.6105
Toshiba Semiconductor and Storage
SCHOTTKY BARRIER RECTIFIER SCHOTTKY BARRIER TYPE HIGH SPEED RECTIFIER APPLICATIONS
Need more? Email Us
Protek Devices
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.1178
Atmel
Need more? Email Us
Atmel
Lowest to $32.5000
Via
Need more? Email Us
Atmel
Lowest to $1.6320
Atmel
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2617 $58.7106
44+ $2.6761 $117.7484
67+ $2.5930 $173.7310
93+ $2.5087 $233.3091
120+ $2.4255 $291.0600
160+ $2.1749 $347.9840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,990 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess