EN
  • EN
  • DE

21859110

Part No 21859110
Manufacturer Laird Technologies, Inc.
Catalog RFI and EMI - Shielding and Absorbing Materials
Description RF EMI ABSORBING SHEET 24\
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Active
Type Absorbing Sheet
Shape Rectangular
Length 24.000" (609.60mm)
Width 12.000" (304.80mm)
Thickness - Overall 0.110" (2.79mm)
Operating Temperature -70°C ~ 177°C
Adhesive Pressure Sensitive Adhesive (PSA)
Material Silicone Elastomer
Qualification -;5;9;7;10;8;3;4;2;1;2276;19;1067;1528;216;4889;197;16;4307;495;776;1934;3753;399;5073;926;903;240;1798;3856;2875;473;23;600282;5391;4168;1944;2293;3153;1168;587;445;844;4535;3546;732;818;0;114893;118155;6347;442;6348;6351;6349;6350;6840;6352;6353;6357;6358;6359;91061;87669;117625;118147;66393;72892;114377;75548;75550;75544;75549;114379;75545;75543;114378;75546;45344;7018;45348;45347;45349;72895;45346;9831;55999;57852;52376;118148;20153;65464;56328;56329;42593;56327;60322;55434;55435;44693;44692;44694;63727;44695;130480;44696;63726;55598;50448;130481;40;63731;1304;111721;56324;54998;65676;65677;65678;65686;65679;65680;65681;75459;65682;65683;75460;75461;65684;65685;65671;65687;65688;65675;65673;65672;75417;65661;75416;65658;102475;102266;130650;102265;75409;75410;75411;75412;118645;65659;65657;75413;75414;75415;65693;65690;65691;65689;65660;65692;75403;75404;75405;75406;75407;42590;36473;42591;42592;114523;72909;56330;117871;55279;55280;55281;68348;89974;114874;114873;72893;72891;4635;6844;68342;104306;100972;100973;100974;100975;100976;100977;98322;68332;69775;68334;68335;90810;68346;68347;68343;109680;109681;99782;68329;99783;68330;68333;69776;68331;68345;68336;106907;107896;108579;123396;68339;98321;68340;98320;68338;98246;68341;52446;104400;51908;105078;122782;122785;122786;122787;122788;122789;122790;122791;122792;122793;122794;122795;56326;104440;72989;72896;72900;72898;72950;72983;72907;72908;72897;72903;72889;63729;63723;63725;86218;63728;122783;122784;32547;32548;32813;113798;113797;97047;122796;13792;122797;124779;72902;129394;65039;122798;122799;122800;31449;106504;65627;33307;820;106505;123473;91627;124019;56335;10511;33306;122801;56336;72905;63732;67586;56337;56338;85444;55282;91204;91205;91206;99781;75400;75402;75401;76603;76604;80562;76610;76611;76612;76607;76608;76613;76606;76614;76605;76609;27639;56323;122681;27640;72890;122802;131039;102480;75408;101016;124201;90811;104407;1474;68631;65694;65696;65695;88293;128772;106403;109234;54755;24669;54754;54758;54757;65547;128710;6369;62;262;254;61;3;768;792;839;263;570;265;241;250;17;6;0;2;4;7;1;1;682359;307134;307135;307136;668598;668599;332806;470514;470510;470511;470512;470513;668597;348232;350283;365206;707834;389091;389904;402066;402071;402073;668600;1;668596;329807;333266;336183;341166;338544;668595;393544;397431;397568;401959;406666;410290;13741;21438;25530;26268;26476;30011;31769;32833;32855;33548;33647;40796;41633;47151;53536;62292;122694;123547;128024;170189;170198;171454;173348;175772;179573;179762;204225;205015;205019;467315;207905;209605;211067;229824;230443;232609;233854;234604;250493;251483;268294;269156;269244;271627;282128;283700;284254;284346;503532;295895;296241;296487;296944;64696;65693;75875;76123;76193;76270;76505;76697;76706;506588;81051;81052;688222;81119;81427;82032;82973;88220;92863;506620;745203;97895;97896;98904;104126;104570;707740;506641;112971;112972;116764;138349;434870;150355;152330;152417;163667;166007;743785;186909;503334;186967;188983;743789;688223;195106;200431;215460;216923;744229;743788;226356;765560;708745;797027;241795;634438;255196;260929;262100;743787;499392;304002;67717;743784;71889;743783;71910;467314;101981;106469;106590;106597;114211;744227;697201;744228;698680;743786;188043;188070;770678;262682;705617;634437;1;336183;344369;6219;6446;6582;6664;6819;7022;7180;7582;7665;7757;7761;7948;8148;8192;8489;8701;9100;9210;9726;9812;9857;10747;10753;10888;11250;11684;11906;12091;12140;12939;13741;15346;15601;15765;16030;16069;16315;16569;17033;18160;18557;18741;20030;20722;21038;21438;22496;22849;22992;23044;24228;24642;24777;25530;26001;26267;26268;26476;27479;28168;29348;29425;29561;30875;31769;32098;32527;32833;32855;32958;33548;33647;34020;344
Ultra Librarian 3D Model Ultra Librarian 21859110 CAD Model

Description

NULL

You May Also Be Interested in

Laird Technologies, Inc.
RF EMI SHIELDING SHEET 20\
Need more? Email Us
Laird Technologies, Inc.
RF EMI ABSORBING SHEET 24\
Need more? Email Us
Laird-Signal Integrity Products
RF FERRITE SHEET 4.724"X2.362"
Lowest to $5.4545
EPCOS (TDK)
RF EMI FERRITE SHEET Self-Adhesive X X 0.008" (0.20mm)
Need more? Email Us
Laird Technologies, Inc.
RF EMI ABSORBING SHEET 12\
Need more? Email Us
Laird Technologies, Inc.
RF EMI ABSORBING SHEET 24\
Need more? Email Us
Laird Technologies, Inc.
RF EMI ABSORBING SHEET 12\
Need more? Email Us
Laird Technologies, Inc.
RF EMI ABSORBING SHEET 12\
Need more? Email Us
Laird Technologies, Inc.
RF EMI ABSORBING SHEET 24\
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess