EN
  • EN
  • DE

XC6385A241PR

Part No XC6385A241PR
Manufacturer Torex Semiconductor Ltd
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1105627-XC6385A241PR
Categories OEM Parts(T-Z)
Manufacturer Torex Semiconductor Ltd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XC6385A241PR CAD Model

Description

The XC6385A241PR is a voltage detector IC manufactured by Torex Semiconductor Ltd. It is a highly accurate and low-power voltage detector designed for use in various applications requiring reliable voltage monitoring and reset functionality. Its small package and low current consumption make it suitable for portable devices and battery-powered applications.

Applications:

  • Microcontroller Reset Circuits: Ensuring reliable reset of microcontrollers during power-up or voltage dips.
  • Power Management Systems: Monitoring voltage levels to prevent system malfunctions.
  • Battery Monitoring: Detecting low battery conditions in portable devices.
  • Memory Backup Circuits: Switching to backup power sources during main power failures.
  • Portable Electronic Devices: Used in smartphones, tablets, and other devices requiring low power consumption.

Features:

  • High Accuracy: Precise voltage detection with minimal deviation.
  • Low Power Consumption: Minimizes battery drain in portable applications.
  • Small Package: Available in compact packages such as SOT-25, suitable for space-constrained applications.
  • Built-in Hysteresis: Prevents output chattering due to noise.
  • Open Drain Output: Allows for flexible voltage level translation.
  • Wide Operating Voltage Range: Supports a broad range of input voltages.

Benefits:

  • Reliable System Operation: Prevents system errors due to voltage fluctuations.
  • Extended Battery Life: Low power consumption extends the operating time of battery-powered devices.
  • Simplified Circuit Design: Integrated features reduce the number of external components required.
  • Compact Solution: Small package size enables integration into space-constrained applications.
  • Improved System Stability: Hysteresis feature enhances noise immunity.

Additional Details:

The XC6385A241PR features a detection voltage of 2.4V. The specific version and suffix code (PR) may indicate specific packaging or tape and reel options. The output type is typically N-channel open drain, requiring a pull-up resistor. The device operates over a wide temperature range, typically -40°C to +85°C, making it suitable for industrial and automotive applications. Hysteresis prevents oscillations and ensures stable operation during voltage fluctuations.

You May Also Be Interested in

Diodes Incorporated
Need more? Email Us
STMicroelectronics
Lowest to $0.0081
Diodes Incorporated
TRANS PNP 30V 5.5A SOT89-3 / Bipolar (BJT) Transistor PNP 30 V 5.5 A 110MHz 1.5 W Surface Mount SOT-89-3
Lowest to $0.5245
Diodes Incorporated
Diode Schottky 15V 20MA SOD-323
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
TE Connectivity
Need more? Email Us
Samtec Inc.
CONN BRD STACK .100" 14POS / 14 Position Header Spacer Connector 0.100" (2.54mm) Gold Through Hole
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Diodes Incorporated
DIODE VAR CAP 14.5PF 1A SOT23-3 / Varactors Single 12 V Surface Mount SOT-23-3
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess