EN
  • EN
  • DE

XC6383A231MR

Part No XC6383A231MR
Manufacturer Torex Semiconductor Ltd
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1105623-XC6383A231MR
Categories OEM Parts(T-Z)
Manufacturer Torex Semiconductor Ltd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XC6383A231MR CAD Model

Description

The XC6383A231MR is a voltage detector IC designed and manufactured by Torex Semiconductor Ltd. It is a highly accurate and low-power voltage detector suitable for various applications requiring reliable voltage monitoring and reset functionality. Its compact size and minimal power consumption make it an excellent choice for portable and battery-powered devices.

Applications:

  • Microcontroller Reset: Used to reset microcontrollers during power-up or voltage drops, ensuring proper operation.
  • Power Management: Monitors voltage levels in power management circuits to prevent malfunctions.
  • Battery Monitoring: Detects low battery conditions in portable devices, providing early warnings.
  • System Reset: Resets the system when the voltage falls below a certain threshold.
  • Portable Equipment: Ideal for use in smartphones, tablets, and other battery-powered devices.

Features:

  • High Accuracy: Provides precise voltage detection with minimal deviation.
  • Low Current Consumption: Consumes very little power, extending battery life in portable applications.
  • Small Package: Available in compact packages like SOT-25 or similar, suitable for space-constrained applications.
  • Hysteresis: Includes hysteresis to prevent chattering and ensure stable operation.
  • Open Drain Output: Offers flexibility in connecting to different voltage levels.
  • Wide Operating Temperature Range: Functions reliably across a broad range of temperatures.

Benefits:

  • Reliable Voltage Monitoring: Ensures stable and reliable operation of electronic circuits.
  • Extended Battery Life: Low power consumption maximizes the operating time of battery-powered devices.
  • Compact Design: Small package size enables integration into small form factor devices.
  • Stable Performance: Hysteresis prevents false triggering and ensures reliable operation.
  • Flexible Integration: Open drain output allows for easy interface with various circuits.

Additional Details:

The XC6383A231MR typically features a detection voltage of 2.3V. The MR suffix usually indicates specific packaging or tape options. The device operates with an open drain output, which needs a pull-up resistor. Its low power consumption and high accuracy make it a suitable choice for various battery-powered applications. Operating temperature range is typically between -40°C to +85°C.

You May Also Be Interested in

U-blox
Lowest to $110.7143
Diodes Incorporated
Diode Schottky 15V 20MA SOD-323
Need more? Email Us
DIOTEC Electronics Corporation
ZENERDIODE,MELF,120V,1.3W,5% / Zener Diode 120 V 1.3 W ±5% Surface Mount MELF DO-213AB
Lowest to $0.6445
TDK Corporation
Need more? Email Us
TDK Corporation
3-terminal Filters
Need more? Email Us
Diodes Incorporated
Need more? Email Us
STMicroelectronics
Need more? Email Us
Diodes Incorporated
Diode Zener 22V 1W SMD Melf
Lowest to $1.9798
Samtec Inc.
CONN BRD STACK .100" 14POS / 14 Position Header Spacer Connector 0.100" (2.54mm) Gold Through Hole
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess