EN
  • EN
  • DE

ZMM3.3V

Part No ZMM3.3V
Manufacturer Semtech Corporation
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes - Zener - Single
Manufacturer Semtech Corporation
Win Source Part Number 417957-ZMM3.3V
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ZMM3.3V CAD Model

Description

The ZMM3.3V is a Zener diode produced by Semtech Corporation, designed for voltage regulation and transient protection applications. It is packaged in a SOD-80 (MiniMELF) format, which is suitable for automated assembly and allows for compact designs on printed circuit boards (PCBs). The ZMM3.3V is commonly used to safeguard sensitive electronic components from voltage spikes and maintain a stable voltage level within circuits.

Applications:

  • Voltage Regulation: Stabilizing voltage levels in power supplies and electronic circuits.
  • Transient Voltage Suppression: Protecting sensitive components from voltage spikes and surges.
  • Clipping Circuits: Limiting voltage to a specific level to prevent damage to downstream components.
  • Overvoltage Protection: Safeguarding circuits from excessive voltage conditions.
  • Reference Voltage Generation: Providing a stable reference voltage for measurement and control circuits.

Features:

  • SOD-80 (MiniMELF) Package: Compact size for space-constrained applications.
  • Low Dynamic Impedance: Ensures stable voltage regulation under varying load conditions.
  • High Surge Current Capability: Robust protection against transient voltage events.
  • Tight Tolerance on Zener Voltage: Provides precise voltage regulation.
  • RoHS Compliant: Environmentally friendly.

Benefits:

  • Precise Voltage Regulation: The ZMM3.3V maintains a stable and accurate voltage, ensuring consistent performance of the circuit.
  • Effective Transient Suppression: Protects sensitive components from damage due to voltage surges and spikes, enhancing system reliability.
  • Compact Design: The SOD-80 package allows for space-saving designs, making it suitable for high-density PCB layouts.
  • Easy Assembly: The MiniMELF package is designed for automated assembly processes, reducing manufacturing costs and improving production efficiency.
  • High Reliability: Ensures long-term stability and reliability of the diode.

Additional Details:

The ZMM3.3V has a Zener voltage (Vz) of approximately 3.3V. The power dissipation is typically around 500mW. It operates within a temperature range of -65°C to +150°C, making it suitable for a wide range of operating environments. The forward voltage drop is low, typically around 0.9V. This diode is widely used in consumer electronics, industrial equipment, and automotive applications where reliable voltage regulation and transient protection are critical.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $1.3098
MICROSS/On Semiconductor
DIODE ZENER 6.2V 1W DO41
Lowest to $0.2911
Nexperia USA Inc.
DIODE ZENER 13.25V 300MW SOD323
Lowest to $8.7314
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 1.8V 300MW SOD523
Lowest to $0.4366
Nexperia USA Inc.
DIODE ZENER 18V 375MW SOD123F
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 2.7V 300MW SOD523
Lowest to $0.7277
Nexperia USA Inc.
DIODE ZENER 10V 300MW SOD323
Lowest to $8.7314
Rohm Semiconductor
DIODE ZENER 2.9V 1W PMDU
Lowest to $0.1019

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess