EN
  • EN
  • DE

XC6373A220PR

Part No XC6373A220PR
Manufacturer Torex Semiconductor Ltd
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Torex Semiconductor Ltd
Win Source Part Number 407994-XC6373A220PR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XC6373A220PR CAD Model

Description

The XC6373A220PR is a voltage detector IC produced by Torex Semiconductor Ltd. This device is designed to monitor voltage levels and provide a reset signal when the voltage drops below a specific threshold. Its main purpose is to ensure the stable operation of electronic devices by preventing malfunctions caused by voltage fluctuations or insufficient power.

Applications

  • Microcontroller Reset Circuits: Provides a reliable reset signal to microcontrollers during power-up, power-down, or brown-out conditions, ensuring proper initialization and preventing erroneous operation.
  • Memory Protection: Safeguards data stored in volatile memory (SRAM) and non-volatile memory (EEPROM, Flash) by preventing write operations during low-voltage conditions, preventing data corruption.
  • Power Supply Monitoring: Monitors the output voltage of power supplies and generates an alert or shutdown signal if the voltage falls outside the specified range.
  • Battery-Powered Devices: Monitors battery voltage to prevent deep discharge, extending battery life and ensuring optimal performance.
  • Industrial Control Systems: Offers a failsafe mechanism to prevent equipment damage or hazardous situations during power disturbances.

Features

  • High-Accuracy Detection Voltage: Precisely monitors voltage levels with minimal tolerance for reliable operation.
  • Ultra-Low Power Consumption: Minimizes battery drain in portable applications, extending battery life.
  • Small Package Size: Compact footprint for space-constrained designs.
  • N-Channel Open Drain Output: Flexible output configuration for compatibility with various microcontrollers and logic circuits.
  • Built-in Hysteresis: Prevents oscillation around the threshold voltage, ensuring a stable reset signal and avoiding false triggers.

Benefits

  • Improved System Reliability: Enhances the overall reliability of electronic systems by preventing malfunctions caused by low voltage conditions.
  • Data Protection: Protects valuable data stored in memory devices from corruption during power outages or voltage drops.
  • Extended Battery Life: Ultra-low power consumption maximizes battery runtime in portable devices.
  • Simplified Circuit Design: Reduces the number of external components required, simplifying circuit design and minimizing board space.
  • Cost-Effective Solution: Provides essential voltage monitoring and reset functionality at a reasonable cost.

Additional Details

The XC6373A220PR has a detection voltage of 2.2V. The device operates with very low quiescent current. The open-drain output allows for flexible connection to different logic levels using an external pull-up resistor. The built-in hysteresis helps prevent unwanted resets due to noise or minor voltage fluctuations near the threshold. Typical applications include portable electronics, industrial control, and automotive systems. The operating temperature range is generally from -40°C to +85°C. The IC is usually available in a small SOT-25 or similar package.

You May Also Be Interested in

Atmel
Frequency Synthesizer for Radio Tuning
Need more? Email Us
Atmel
Lowest to $32.5000
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Qualcomm
Need more? Email Us
Atmel
Lowest to $1.9623
Toshiba Semiconductor and Storage
SCHOTTKY BARRIER RECTIFIER SCHOTTKY BARRIER TYPE HIGH SPEED RECTIFIER APPLICATIONS
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess