EN
  • EN
  • DE

AT1203-28U-GRE

Part No AT1203-28U-GRE
Manufacturer Aimtron
Catalog HOT - SALES and EOL Components (0 - A)
Description LDO Regulator Pos 2.8V 0.3A 3-Pin SOT-23
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Aimtron
Win Source Part Number 225794-AT1203-28U-GRE
Popularity Low
Supply and Demand Status Balance
Family Name AT1203
Introduction Date October 18, 2010
ECCN EAR99
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian AT1203-28U-GRE CAD Model

Description

AT1203-28U-GRE

The AT1203-28U-GRE distinguishes itself by providing superior performance and reliability. This component is tailor-made for systems that require precision and consistent output, meeting the rising demands of modern technology.

Features and Benefits:

  • Enhanced Performance: Offers high-speed processing and robust power management.
  • Versatile Application: Suitable for diverse technological fields, allowing for wide-ranging use.
  • Extended Lifespan: Rigorously tested for longevity and sustained high performance.

Applications:

  • Wireless Communication
  • Automation Systems
  • Energy Management
  • Digital Signage

The AT1203-28U-GRE is ideal for professionals who require a component that effortlessly blends performance with reliability.

You May Also Be Interested in

Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
AMIS
Need more? Email Us
Samsung
Need more? Email Us
Broadcom Limited
Need more? Email Us
AMIS
Need more? Email Us
ON Semiconductor
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Wurth Electronics Inc
Need more? Email Us
Bosch Sensortec
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess