EN
  • EN
  • DE

XC6371C271PR

Part No XC6371C271PR
Manufacturer Torex Semiconductor Ltd
Catalog Custom Parts (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1175066-XC6371C271PR
Categories Custom Parts
Manufacturer Torex Semiconductor Ltd
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC6371C271PR CAD Model

Description

The XC6371C271PR is a high-accuracy, low-power consumption voltage detector IC manufactured by Torex Semiconductor Ltd. This IC is designed for monitoring voltage levels in electronic circuits and providing a reset signal when the voltage falls below a pre-set threshold. It's commonly used to prevent malfunctions and data corruption in microcontrollers, memory devices, and other sensitive components.

Applications

  • Microcontroller reset circuits: Ensuring proper startup and preventing erratic behavior due to voltage dips.
  • Memory protection: Safeguarding data in volatile memory (e.g., SRAM) during power failures.
  • Battery-powered devices: Monitoring battery voltage to prevent deep discharge and system instability.
  • Power supply monitoring: Detecting undervoltage conditions in power supplies and generating alerts.
  • Industrial control systems: Providing reliable voltage monitoring in harsh environments.

Features

  • High-accuracy detection voltage: Provides precise voltage monitoring with minimal error.
  • Low power consumption: Minimizes current draw, extending battery life in portable devices.
  • Small package size: Enables compact circuit designs.
  • Built-in hysteresis: Prevents chattering and false triggering near the detection threshold.
  • Open-drain output: Offers flexible interfacing with various logic circuits.

Benefits

  • Improved system reliability: Prevents malfunctions caused by voltage fluctuations.
  • Data protection: Safeguards data in memory during power interruptions.
  • Extended battery life: Reduces power consumption in battery-powered applications.
  • Simplified circuit design: Integrates voltage detection functionality into a single IC.
  • Enhanced safety: Prevents damage to sensitive electronic components.

Additional Details

The XC6371C271PR has a detection voltage of 2.7V. Its supply voltage range is typically between 1.5V and 5.5V. The operating temperature range spans from -40°C to +85°C. It's available in a small SOT-25 package. The output is an N-channel open drain. The hysteresis width is typically 0.1V. The detector threshold temperature coefficient is typically -20ppm/°C.

You May Also Be Interested in

Inphi Corporation
10G/40G Physical Layer Transceiver
Need more? Email Us
CUI Inc.
AC/DC CONVERTER 12V 10W / Enclosed AC DC Converters 1 Output 12V 85 ~ 264 VAC Input
Need more? Email Us
Xilinx Inc.
Lowest to $32.1751
Xilinx Inc.
Contact for details
Need more? Email Us
NEC
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Norgren
Valve, Pneumatic Direct Solenoid, Walter
Need more? Email Us
Xilinx Inc.
FPGA Virtex-E Family 82.944K Gates 6912 Cells 357MHz 0.18um (CMOS) Technology 1.8V 240-Pin PQFP
Lowest to $825.8250
Microchip Technology
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess