EN
  • EN
  • DE

XC6368A363MR

Part No XC6368A363MR
Manufacturer Torex Semiconductor Ltd
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 06Rohs
Reference case SOT153
Manufacturer Torex Semiconductor Ltd
Manufacturer Homepage www.torex.co.jp
Win Source Part Number 758129-XC6368A363MR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XC6368A363MR CAD Model

Description

The XC6368A363MR is a voltage detector IC manufactured by Torex Semiconductor. It's designed to monitor voltage levels in electronic circuits and provide a reset signal to a microcontroller or other system component when the voltage falls below a certain threshold. This ensures proper system operation and prevents data corruption or malfunction during brownout conditions.

Applications

  • Microcontroller Reset Circuits: Provides a reliable reset signal to microcontrollers during power-up or voltage drops.
  • Battery-Powered Devices: Monitors battery voltage to prevent deep discharge and ensure safe operation.
  • Power Supply Monitoring: Detects undervoltage conditions in power supplies and triggers appropriate actions.
  • Memory Protection: Prevents data corruption in memory devices during voltage fluctuations.
  • Industrial Control Systems: Provides voltage monitoring for critical components in industrial equipment.

Features

  • Precise Detection Voltage: Accurately detects when the input voltage falls below the specified threshold.
  • Low Power Consumption: Minimizes current draw to extend battery life in portable applications.
  • Small Package: Available in compact surface-mount packages for space-saving designs.
  • Open Drain Output: Provides a flexible interface for various microcontroller and system configurations.
  • Hysteresis: Prevents oscillation around the threshold voltage for stable operation.
  • Adjustable Delay Time (potentially, depending on specific variant within XC6368 series): Allows customization of the reset delay time to suit application requirements.

Benefits

  • Reliable System Operation: Prevents malfunctions and data corruption during voltage fluctuations.
  • Extended Battery Life: Low power consumption maximizes battery runtime in portable devices.
  • Simplified Design: Easy to integrate into existing circuits with minimal external components.
  • Space-Saving Solution: Compact package allows for high-density board layouts.
  • Flexible Configuration: Open drain output enables compatibility with various system architectures.

Additional Details

The XC6368A363MR features a detection voltage of 3.6V (as indicated by the '36' in the part number, which usually signifies 3.6V * 10 = 36). The 'MR' suffix likely indicates the package type (e.g., SOT-25) and tape & reel packaging for automated assembly. The device operates with a supply voltage typically ranging from 1.0V to 6.0V (check datasheet for exact values). The output is an N-channel open drain output, requiring a pull-up resistor to VDD. It provides a reset signal (low output) when the input voltage drops below the detection threshold and returns high after the voltage recovers above the threshold plus the hysteresis voltage. This voltage detector is essential for ensuring the stability and reliability of electronic systems, particularly in environments where voltage fluctuations are common. Its low power consumption and precise detection capabilities make it ideal for battery-powered applications and other power-sensitive designs.

You May Also Be Interested in

Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.5156
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess