EN
  • EN
  • DE
  • IT

XC6366B105MR

Part No XC6366B105MR
Manufacturer Torex Semiconductor Ltd
Catalog Electronic Wholesale
Description PWM Controllde, PWM/PFM Switchable Step-Down DC/DC Converers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Torex Semiconductor Ltd
Win Source Part Number 1281803-XC6366B105MR
Manufacturer Homepage www.torex.co.jp
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XC6366B105MR CAD Model

Description

The XC6366B105MR is a voltage detector manufactured by Torex Semiconductor Ltd. It is designed to monitor voltage levels in electronic circuits and provide a reset signal when the voltage falls below a specified threshold. This functionality is crucial for ensuring the stable and reliable operation of microcontrollers and other digital devices.

Applications

  • Microcontroller Reset Circuits: Used to provide a reliable reset signal to microcontrollers during power-up or brown-out conditions.
  • CPU Reset Circuits: Ensures proper reset for CPUs in embedded systems.
  • Power Monitoring: Monitors the power supply voltage and signals when the voltage is out of the acceptable range.
  • Battery-Powered Devices: Provides undervoltage lockout (UVLO) to protect batteries from deep discharge.
  • Industrial Control Systems: Monitors power supply voltages to protect sensitive equipment from voltage fluctuations.

Features

  • Low Power Consumption: Minimizes power drain in battery-operated devices.
  • High Accuracy: Provides precise voltage detection with a typical accuracy of ±2%.
  • Small Package: Available in compact packages like SOT-23 or similar, ideal for space-constrained applications.
  • Adjustable Reset Time: Some versions allow adjusting the reset delay time with an external capacitor.
  • Built-In Hysteresis: Prevents oscillation during voltage transitions.

Benefits

  • Ensures System Stability: Prevents erratic operation of microcontrollers and CPUs due to low voltage conditions.
  • Protects Data: Prevents data corruption by resetting the system before the voltage drops too low.
  • Extends Battery Life: Low power consumption makes it suitable for battery-powered applications.
  • Simplifies Design: Reduces the need for external components, simplifying the design of reset circuits.
  • Increases Reliability: Provides a reliable reset signal under various operating conditions.

Technical Specifications

The XC6366B105MR typically has a detection voltage of 1.05V. The supply voltage range is usually between 1.5V and 5.5V. It consumes a very low quiescent current, often less than 1μA. The reset output is typically an open-drain or CMOS output. The operating temperature range is usually between -40°C and +85°C. The reset delay time is determined by internal circuitry, or can be adjusted with an external capacitor in some versions. The built-in hysteresis helps to prevent false resets due to noise on the power supply line.

You May Also Be Interested in

Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess