EN
  • EN
  • DE

V10P45HM3_A/I

Part No V10P45HM3_A/I
Manufacturer Vishay
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 45V 10A TO277A
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 51 Weeks
Features Diode Schottky 45 V 10A (DC) Surface Mount TO-277A (SMPC)
Manufacturer Vishay
Series Automotive, AEC-Q101, eSMP®, TMBS®
Package Reel - TR
Speed Fast Recovery =< 500ns, > 200mA (Io)
Mounting Surface Mount
Package TO-277, 3-PowerDFN
Case / Package TO-277A (SMPC)
Family Name V10P45
ECCN EAR99
HTSUS 8541.10.0080
Quantity per package 6500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 902380-V10P45HM3_A/I
Ultra Librarian 3D Model Ultra Librarian V10P45HM3_A/I CAD Model

Description

The V10P45HM3_A/I is a Schottky Rectifier manufactured by Vishay. This component is designed for high-frequency rectification in various electronic applications, including switching power supplies and DC-DC converters. Schottky rectifiers are known for their low forward voltage drop and fast switching speeds, making them suitable for applications requiring high efficiency and minimal power loss.

Applications

  • Switching Power Supplies: Used as a rectifier in switching power supplies to efficiently convert AC voltage to DC voltage.
  • DC-DC Converters: Employed in DC-DC converters for voltage regulation and power conversion.
  • Reverse Polarity Protection: Integrated into circuits to protect against damage from reverse polarity connections.
  • Free-Wheeling Diodes: Utilized as free-wheeling diodes in inductive circuits to protect switching transistors from voltage spikes.
  • High-Frequency Inverters: Found in high-frequency inverters for efficient power conversion.

Features

  • Low Forward Voltage Drop: Minimizes power loss and improves efficiency.
  • Fast Switching Speed: Enables high-speed switching and reduces switching losses.
  • High Surge Current Capability: Capable of withstanding high surge currents without damage.
  • Low Leakage Current: Minimizes reverse leakage current, improving circuit performance.
  • Surface Mount Package: Available in a compact surface mount package for easy assembly.

Benefits

  • Improved Efficiency: Minimizes power loss and improves the overall efficiency of electronic circuits.
  • High-Speed Operation: Enables high-speed switching and reduces switching losses, improving circuit performance.
  • Enhanced Reliability: Provides reliable performance and long life, ensuring circuit stability.
  • Compact Design: Allows for compact integration into electronic circuits, optimizing board space utilization.
  • Effective Protection: Protects circuits from reverse polarity connections and voltage spikes.

Additional Details

The V10P45HM3_A/I Schottky Rectifier is typically constructed using a metal-semiconductor junction. Key specifications include its forward voltage, reverse voltage, forward current, and surge current rating. These diodes are designed to meet industry standards for reliability and performance. The "HM3" designation typically indicates a specific package type or construction detail.

You May Also Be Interested in

Rohm Semiconductor
DIODE SCHOTTKY SMD / Diode
Need more? Email Us
Surge Components
DIODE GEN PURP 600V 1A SOD123FL
Lowest to $0.0474
Panjit
DIODE SCHOTTKY 40V 3A SOD123HE
Lowest to $0.1085
Panjit
DIODE GEN PURP 600V 1A SOD123FL
Lowest to $0.0974
ON Semiconductor
SS SOT23 SHKY DIO SPEC TR / Diode
Lowest to $0.2587
Harris Corporation
DIODE GEN PURP 400V 4A TO252
Lowest to $0.9380
Microchip Technology
DIODE GEN PURP 200V 2A A AXIAL
Lowest to $24.3750
ON Semiconductor
100V 15A RECTIFIER / Diode
Lowest to $15.9448
Taiwan Semiconductor
DIODE GEN PURP 50V 3A DO214AB
Lowest to $43.0653

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess