EN
  • EN
  • DE

XC6365A333MR

Part No XC6365A333MR
Manufacturer Torex Semiconductor Ltd
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0915+
Reference case SOT23-5
Manufacturer Torex Semiconductor Ltd
Manufacturer Homepage www.torex.co.jp
Win Source Part Number 750775-XC6365A333MR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XC6365A333MR CAD Model

Description

The XC6365A333MR is a voltage detector IC manufactured by Torex Semiconductor. It is a highly precise and low current consumption voltage detector, designed to monitor voltage levels and trigger a reset or other signal when the voltage drops below a predetermined threshold. This ensures that sensitive electronic circuits, such as microcontrollers, operate correctly and avoids data corruption during brown-out conditions.

Applications

  • Microcontroller Reset Circuits: Provides a reset signal to microcontrollers during power-up or voltage drop events.
  • Power Supply Monitoring: Monitors the stability of power supply voltages and signals any out-of-range conditions.
  • Battery-Powered Devices: Protects battery-operated devices from undervoltage situations.
  • Industrial Control Equipment: Ensures stable voltage levels in industrial automation and control systems.
  • Consumer Electronics: Used in a wide range of consumer products for voltage monitoring and system protection.

Features

  • High-Accuracy Voltage Detection: Provides precise voltage monitoring with a tight tolerance.
  • Ultra-Low Power Consumption: Minimizes current draw for extended battery life.
  • Small Package: Available in compact packages for space-sensitive applications.
  • Built-in Hysteresis: Prevents output oscillations due to noise or voltage fluctuations.
  • CMOS Output: Provides a clean, noise-free output signal.

Benefits

  • Ensures System Integrity: Prevents erratic behavior and data loss in electronic circuits.
  • Prolongs Battery Life: Low current consumption extends the operational time of battery-powered devices.
  • Reduces Board Space: Compact package size allows for smaller and more efficient designs.
  • Improves System Reliability: Provides a reliable voltage monitoring function for increased system stability.
  • Simplifies Circuit Design: Integrated features reduce the need for external components.

Additional Details

The XC6365A333MR features a detection voltage of 3.3V. It typically operates over a wide temperature range, suitable for various environments. The device comes in a SOT-25 or similar small outline package. Consult the Torex Semiconductor datasheet for detailed specifications, including operating temperature range, hysteresis voltage, and pinout information. It provides a CMOS output, which can be either N-channel open drain or CMOS push-pull, depending on the specific configuration.

You May Also Be Interested in

NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess