EN
  • EN
  • DE

XC62FP2602PRN

Part No XC62FP2602PRN
Manufacturer Torex Semiconductor Ltd
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Torex Semiconductor Ltd
Win Source Part Number 407680-XC62FP2602PRN
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC62FP2602PRN CAD Model

Description

The XC62FP2602PRN is a low dropout (LDO) regulator manufactured by Torex Semiconductor Ltd. It's designed for applications requiring a stable and accurate output voltage, especially in battery-powered and portable devices where minimizing power consumption is crucial.

Applications:

  • Mobile Devices: Used in smartphones, tablets, and other portable devices for power management of various components.
  • Wireless Communication: Suitable for powering RF modules, Bluetooth devices, and other wireless transceivers.
  • Portable Audio: Provides a stable power supply for audio amplifiers and digital signal processors in portable audio players.
  • Wearable Electronics: Powering microcontrollers, sensors, and displays in smartwatches, fitness trackers, and similar wearable devices.
  • IoT Devices: Regulates voltage for sensors, microcontrollers, and communication modules in low-power IoT applications.

Features:

  • Low Dropout Voltage: Maintains a stable output voltage even when the input voltage is close to the output voltage.
  • High Accuracy: Delivers a precise and stable output voltage, typically within ±2%.
  • Low Power Consumption: Minimizes power dissipation, extending battery life in portable applications.
  • Small Package: Available in compact packages such as SOT-25 and USP-3, ideal for space-constrained applications.
  • Overcurrent Protection: Protects the regulator and connected circuitry from damage caused by excessive current draw.
  • Short Circuit Protection: Shuts down the regulator in the event of a short circuit, preventing potential damage.
  • Thermal Shutdown Protection: Disables the regulator when the temperature exceeds a safe limit, preventing overheating.
  • Ceramic Capacitor Compatible: Ensures stable operation with ceramic capacitors, reducing the size and cost of external components.

Benefits:

  • Extended Battery Life: Low power consumption maximizes the operational time of battery-powered devices.
  • Improved System Reliability: Integrated protections (overcurrent, short circuit, thermal shutdown) enhance system robustness and prevent damage.
  • Reduced Board Space: Compact package options minimize the PCB footprint, allowing for more compact designs.
  • Stable and Accurate Power: High accuracy ensures consistent performance of connected circuits.
  • Simplified Design: Compatibility with ceramic capacitors reduces the need for additional external components.

Additional Details:

The XC62FP2602PRN typically operates with an input voltage range of 1.8V to 6.0V and provides a fixed output voltage of 2.6V. Available in various package options, its operating temperature range is generally -40°C to +85°C, making it suitable for many applications. It also meets RoHS compliance and is lead-free.

You May Also Be Interested in

Protek Devices
Need more? Email Us
Toshiba Semiconductor and Storage
SWITCHING MODE POWER SUPPLY APPLICATION
Lowest to $1.7695
Toshiba Semiconductor and Storage
Lowest to $0.3269
Atmel
Lowest to $1.6320
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $8.9258
ON Semiconductor
Lowest to $3.3622
Qualcomm
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess