EN
  • EN
  • DE

XC62FP1502PR

Part No XC62FP1502PR
Manufacturer Torex Semiconductor Ltd
Catalog HOT - SALES and EOL Components (U - Z)
Description POSITIVE VOLTAGE REGULATORS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Torex Semiconductor Ltd
Win Source Part Number 407645-XC62FP1502PR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XC62FP1502PR CAD Model

Description

The XC62FP1502PR is a low dropout (LDO) regulator manufactured by Torex Semiconductor Ltd. It is designed to provide a stable 1.5V output voltage with high accuracy and low power consumption. This regulator is well-suited for battery-powered devices and applications where efficiency is critical.

Applications

  • Microcontrollers: Powering low-voltage microcontrollers in embedded systems.
  • Memory Devices: Providing stable voltage to memory chips (e.g., SRAM, Flash).
  • Sensors: Regulating power for various types of sensors.
  • Low-Power RF Modules: Supplying stable voltage to wireless communication modules.
  • Portable Electronic Devices: Power management in devices like MP3 players and e-readers.

Features

  • Low Dropout Voltage: Operates with a minimal voltage difference between input and output, maximizing efficiency.
  • High Output Voltage Accuracy: Delivers a precise 1.5V output voltage.
  • Low Quiescent Current: Minimizes power consumption when the regulator is not actively supplying current.
  • Overcurrent Protection: Protects the regulator and connected devices from damage due to excessive current.
  • Short Circuit Protection: Shuts down the output in the event of a short circuit, preventing damage.
  • Thermal Shutdown Protection: Turns off the regulator if the temperature exceeds a safe limit.
  • Enable/Disable Function: Allows the regulator to be turned on or off to further reduce power consumption.

Benefits

  • Extended Battery Life: Low quiescent current and high efficiency contribute to longer battery life in portable devices.
  • Stable and Reliable Operation: High output voltage accuracy ensures consistent performance of connected components.
  • Protection Against Damage: Overcurrent, short circuit, and thermal shutdown protection features prevent damage to the regulator and connected circuitry.
  • Reduced Power Consumption: The enable/disable function and low dropout voltage minimize overall power consumption.
  • Compact Design: Available in small packages for space-constrained applications.

Additional Details

The XC62FP1502PR typically operates with an input voltage range of 1.8V to 6.0V. It is available in a compact package such as SOT-25. The regulator also features a built-in soft-start circuit to minimize inrush current during startup, enhancing its reliability and reducing stress on the power source. Its high accuracy and low noise performance make it suitable for powering sensitive analog and digital circuits. This LDO regulator is an ideal choice for applications requiring high efficiency, stable voltage regulation, and comprehensive protection features.

You May Also Be Interested in

NEC
Need more? Email Us
Renesas Electronics America
Need more? Email Us
NEC
Need more? Email Us
Renesas Electronics America
Need more? Email Us
NEC
Need more? Email Us
NEC
Need more? Email Us
NEC
Lowest to $89.8648
NEC
Lowest to $25.0254
NEC
Lowest to $291.2610

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess