EN
  • EN
  • DE

XC6234H281VR-G

Part No XC6234H281VR-G
Manufacturer Torex Semiconductor Ltd
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Torex Semiconductor Ltd
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 842734-XC6234H281VR-G
Ultra Librarian 3D Model Ultra Librarian XC6234H281VR-G CAD Model

Description

The XC6234H281VR-G is a synchronous step-down DC/DC converter manufactured by Torex Semiconductor Ltd. It is designed to provide a highly efficient and stable voltage conversion from a higher input voltage to a lower output voltage. Its compact size and low power consumption make it ideal for portable and battery-powered applications.

Applications:

  • Smartphones and Mobile Devices: Providing efficient power to processors and other components.
  • Tablets and Portable Computers: Regulating voltage for stable operation of various circuits.
  • Wearable Electronics: Powering smartwatches, fitness trackers, and other low-power devices.
  • Wireless Communication Modules: Supplying stable voltage to Bluetooth, Wi-Fi, and other RF modules.
  • Digital Cameras and Camcorders: Converting voltage for image sensors and processing units.

Features:

  • High Efficiency: Uses synchronous rectification for maximum efficiency.
  • Low Quiescent Current: Minimizes power consumption in standby mode.
  • Small Package Size: Allows for compact designs in portable devices.
  • Overcurrent Protection: Protects the converter from damage due to excessive current.
  • Short Circuit Protection: Shuts down the converter in case of a short circuit.
  • Under Voltage Lockout (UVLO): Prevents operation with insufficient input voltage.

Benefits:

  • Extended Battery Life: High efficiency and low quiescent current extend battery life in portable applications.
  • Stable and Reliable Power Supply: Ensures consistent performance of connected circuits.
  • Compact Design: Facilitates smaller and lighter devices.
  • Protection Against Damage: Overcurrent and short circuit protection enhance system reliability.
  • Reduced Heat Generation: High efficiency minimizes heat dissipation.

The XC6234H281VR-G operates with an input voltage range of 2.5V to 5.5V and provides a fixed output voltage of 2.8V. It utilizes a PWM/PFM control scheme to optimize efficiency across a wide range of load currents. It comes in a small VSON-6 package. The combination of high efficiency, low power consumption, and integrated protection features makes this DC/DC converter an excellent choice for demanding portable applications.

You May Also Be Interested in

Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
445+ $0.1128 $50.1960
1,080+ $0.0926 $100.0080
1,675+ $0.0897 $150.2475
2,305+ $0.0868 $200.0740
2,980+ $0.0839 $250.0220
3,990+ $0.0752 $300.0480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,668 pieces
MOQ: 445 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess