EN
  • EN
  • DE

XC6228D332VR

Part No XC6228D332VR
Manufacturer Torex Semiconductor Ltd
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 15+
Reference case SOT23-5
Manufacturer Torex Semiconductor Ltd
Manufacturer Homepage www.torex.co.jp
Win Source Part Number 758125-XC6228D332VR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC6228D332VR CAD Model

Description

The XC6228D332VR is a highly accurate, low power consumption LDO regulator manufactured by Torex Semiconductor Ltd. This voltage regulator is designed to provide a stable output voltage, even with fluctuations in input voltage and load current. It is particularly well-suited for portable devices and battery-powered applications due to its low quiescent current and small package size.

Applications:

  • Smartphones and mobile devices: Powers core components requiring stable voltage.
  • Wearable technology: Used in smartwatches and fitness trackers for efficient power management.
  • IoT devices: Ideal for low-power sensors and wireless communication modules.
  • Portable medical devices: Provides regulated power for accurate readings and long battery life.
  • Battery-powered equipment: Extends battery life in devices like remote controls and portable audio players.

Features:

  • High Accuracy: Offers a precise output voltage, ensuring consistent performance of connected components.
  • Low Dropout Voltage: Operates effectively even when the input voltage is close to the output voltage, maximizing battery life.
  • Low Quiescent Current: Minimizes power consumption in standby mode, extending battery life.
  • Short Circuit Protection: Protects the regulator and connected components from damage due to short circuits.
  • Overcurrent Protection: Prevents excessive current flow, safeguarding the device from overload conditions.
  • Small Package Size: Available in compact packages suitable for space-constrained applications.
  • Stable with Low ESR Ceramic Capacitors: Ensures stable operation with cost-effective ceramic capacitors.

Benefits:

  • Improved Battery Life: Low power consumption and low dropout voltage extend the operational life of battery-powered devices.
  • Enhanced System Reliability: Protection features prevent damage from electrical faults, increasing overall system reliability.
  • Stable Performance: High accuracy and stable output voltage ensure consistent performance of connected components.
  • Compact Design: Small package size allows for integration into space-constrained applications.
  • Reduced Component Count: Stable operation with ceramic capacitors simplifies design and reduces the bill of materials.

Additional Details:

The XC6228D332VR typically operates with an input voltage range of 1.8V to 6.0V, providing a fixed output voltage of 3.3V. It features a low dropout voltage, typically around 200mV at 300mA, allowing it to maintain regulation even when the input voltage is close to the output voltage. The quiescent current is very low, typically around 4μA, minimizing power consumption in standby mode. The device incorporates short circuit protection and overcurrent protection, ensuring robust operation in demanding environments. It is available in a small SOT-25 package, making it suitable for portable applications where board space is at a premium. The XC6228 series also features a built-in inrush current protection circuit, preventing excessive current draw during startup.

You May Also Be Interested in

Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
550+ $0.1051 $57.8050
1,335+ $0.0866 $115.6110
2,085+ $0.0832 $173.4720
2,860+ $0.0809 $231.3740
3,680+ $0.0785 $288.8800
4,920+ $0.0705 $346.8600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 550 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess