EN
  • EN
  • DE

XC6228D152VR-G

Part No XC6228D152VR-G
Manufacturer Torex Semiconductor Ltd
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Torex Semiconductor Ltd
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 842728-XC6228D152VR-G
Ultra Librarian 3D Model Ultra Librarian XC6228D152VR-G CAD Model

Description

The XC6228D152VR-G is a synchronous step-down DC/DC converter manufactured by Torex Semiconductor. It's designed to provide highly efficient power conversion from a higher voltage to a lower voltage, making it suitable for a wide range of applications, particularly in battery-powered and portable devices. This converter is known for its compact size and low power consumption, contributing to extended battery life.

Applications:

  • Mobile Phones: Powers various sub-systems within the phone efficiently.
  • Tablets: Provides stable voltage regulation for different components.
  • Wearable Devices: Ideal for smartwatches, fitness trackers, and other wearables where power efficiency is paramount.
  • IoT Devices: Powers sensors, communication modules, and microcontrollers in Internet of Things applications.
  • Portable Gaming Consoles: Used for voltage regulation to improve battery performance.

Features:

  • High Efficiency: Achieves high efficiency through synchronous rectification, which reduces power loss and extends battery life.
  • Low Quiescent Current: Minimizes power consumption when the converter is in operation but not actively supplying current to a load.
  • Adjustable Output Voltage: Allows flexibility in selecting the output voltage to meet specific application requirements.
  • Overcurrent Protection: Protects the converter and connected devices from damage due to excessive current draw.
  • Short Circuit Protection: Shuts down the converter in the event of a short circuit, preventing damage.
  • Under Voltage Lockout (UVLO): Prevents the converter from operating when the input voltage is too low, protecting the battery.
  • Small Package: Available in a compact package, making it suitable for space-constrained applications.

Benefits:

  • Extended Battery Life: High efficiency and low quiescent current contribute to extended battery life in portable devices.
  • Reliable Power Supply: Provides a stable and efficient voltage conversion, ensuring reliable operation of connected devices.
  • Protection Against Faults: Overcurrent and short circuit protection features safeguard the converter and connected devices.
  • Flexible Output Voltage: Adjustable output voltage allows for use in a variety of applications with different voltage requirements.
  • Compact Design: Small package enables integration into space-constrained devices.

Additional Details:

The XC6228D152VR-G is a step-down DC/DC converter. The '152' in the part number often indicates an output voltage of 1.5V, but this should be confirmed with the official Torex Semiconductor datasheet. Always consult the datasheet for accurate and complete specifications, including input voltage range, output voltage range, switching frequency, operating temperature range, and package dimensions. The VR likely refers to the package type. Refer to the official documentation for all design decisions.

You May Also Be Interested in

Keystone Electronics
PC TEST POINT COMPACT YELLOW
Lowest to $0.4052
FLIR Extech
CAT IV TRUE RMS 3000A AC FLEX CL
Lowest to $10.8304
STMicroelectronics
SAMPLE KIT FOR MCU PERIPHERALS
Lowest to $576.6326
Desco
BAG SHIELD METAL-IN 4X8 100PC
Lowest to $0.4897
443
MG Chemicals
DESOLDER BRAID ROSIN 0.075" 25'
Lowest to $0.5440
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $51.1596
Advantech Corp
SWITCH SL set USA
Need more? Email Us
HMS Networks
CC-LINK IE TO PROFINET I/O
Need more? Email Us
Adafruit Industries LLC
HALF-SIZE BREADBOARD WITH MOUNTI
Lowest to $30.2564

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
570+ $0.1016 $57.9120
1,390+ $0.0832 $115.6480
2,145+ $0.0809 $173.5305
2,945+ $0.0785 $231.1825
3,850+ $0.0751 $289.1350
5,085+ $0.0681 $346.2885
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,570 pieces
MOQ: 570 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess