EN
  • EN
  • DE

XC6223H401MR-G

Part No XC6223H401MR-G
Manufacturer Torex Semiconductor Ltd
Catalog Electronic Wholesale
Description Built-in Inrush Current Protection, 300mA High Speed LDO Voltage Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Torex Semiconductor Ltd
Win Source Part Number 1281767-XC6223H401MR-G
Manufacturer Homepage www.torex.co.jp
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XC6223H401MR-G CAD Model

Description

The XC6223H401MR-G is a highly precise, low-power consumption LDO (Low Dropout) regulator manufactured by Torex Semiconductor Ltd. It is designed to provide a stable and reliable voltage supply for various electronic devices, particularly those requiring battery power or operating in portable applications. The device features excellent transient response and low noise characteristics, making it suitable for sensitive analog and digital circuits.

Applications

  • Smartphones and mobile devices: Powering sensitive components such as camera modules, audio amplifiers, and display drivers.
  • Wearable devices: Supplying power to microcontrollers, sensors, and communication modules in smartwatches and fitness trackers.
  • IoT (Internet of Things) devices: Providing a stable voltage source for low-power sensors, microcontrollers, and wireless communication modules.
  • Portable medical devices: Regulating power for sensors and processors in blood glucose meters and heart rate monitors.
  • Wireless communication modules: Supplying a stable voltage to RF transceivers and baseband processors.

Features

  • High Output Voltage Accuracy: Ensures a stable and precise output voltage, typically within ±2% tolerance.
  • Low Dropout Voltage: Operates with a minimal voltage difference between input and output, maximizing battery life.
  • Low Quiescent Current: Consumes very little current when not actively supplying power, extending battery life.
  • Short Circuit Protection: Protects the regulator and connected devices from damage due to short circuits.
  • Thermal Shutdown Protection: Prevents overheating and potential damage to the regulator.
  • Small Package Size: Available in compact packages such as SOT-25, making it ideal for space-constrained applications.
  • Ceramic Capacitor Compatible: Stable with ceramic output capacitors, reducing the need for bulky tantalum capacitors.

Benefits

  • Improved Battery Life: The low quiescent current and low dropout voltage contribute to extended battery life in portable devices.
  • Enhanced System Stability: The high output voltage accuracy and excellent transient response ensure stable operation of connected devices.
  • Protection Against Damage: Short circuit and thermal shutdown protection features prevent damage to the regulator and connected components.
  • Smaller Form Factor: The small package size allows for compact and efficient designs.
  • Simplified Design: Ceramic capacitor compatibility simplifies circuit design and reduces component count.

Additional Details

The XC6223H401MR-G LDO regulator operates with an input voltage range of typically 1.8V to 6.0V, and delivers a fixed output voltage of 4.0V with a maximum output current of 200mA. It features a built-in inrush current protection circuit, and is designed to operate over a wide temperature range. Its low noise characteristics make it suitable for powering sensitive analog circuits, such as those found in audio amplifiers and data acquisition systems. The regulator is available in a SOT-25 package.

You May Also Be Interested in

STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
275+ $0.1851 $50.9025
660+ $0.1519 $100.2540
1,020+ $0.1472 $150.1440
1,405+ $0.1424 $200.0720
1,820+ $0.1377 $250.6140
2,435+ $0.1234 $300.4790
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 275 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess