EN
  • EN
  • DE

MTA18ASF4G72PDZ-3G2

Part No MTA18ASF4G72PDZ-3G2
Manufacturer Micron Technology Inc.
Catalog Memory - Modules
Description DDR4-3200AA 4Gx72 ECC Reg/RDIMM 2Rx8 (32GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 946077-MTA18ASF4G72PDZ-3G2
Series *
Ultra Librarian 3D Model Ultra Librarian MTA18ASF4G72PDZ-3G2 CAD Model

Description

The MTA18ASF4G72PDZ-3G2 is a 32GB DDR3L ECC Registered DIMM (RDIMM) manufactured by Micron Technology. It's designed for servers and workstations requiring high-capacity, reliable memory. The DDR3L designation indicates a low-voltage variant, offering improved power efficiency compared to standard DDR3 modules. The ECC functionality ensures data integrity, making it suitable for mission-critical applications.

Applications

  • Server Systems: Provides high-capacity memory for server applications in data centers, enterprise environments, and cloud infrastructures.
  • Workstations: Enhances performance in workstations used for video editing, 3D rendering, scientific simulations, and other demanding tasks.
  • Virtualization: Supports virtualization environments by providing ample memory for virtual machines.
  • Cloud Computing: Contributes to the performance and scalability of cloud-based services.
  • Industrial Computing: Reliable memory solution for industrial applications requiring high availability and data integrity.

Features

  • 32GB Capacity: Offers a large 32GB storage capacity for memory-intensive workloads.
  • DDR3L Technology: Utilizes DDR3L (Double Data Rate 3 Low Voltage) technology for reduced power consumption.
  • ECC Registered DIMM (RDIMM): Includes error-correcting code (ECC) for enhanced data integrity and reliability, and is registered for improved signal stability.
  • PC3-14900: Supports PC3-14900 speeds, operating at 1866MHz.
  • 240-Pin DIMM: Standard 240-pin Dual Inline Memory Module (DIMM) form factor for easy installation.
  • 1.35V Operating Voltage: Operates at a low 1.35V voltage, reducing power consumption and heat generation.

Benefits

  • Improved Server and Workstation Performance: Enhances overall system performance, allowing for faster processing and reduced latency.
  • Enhanced Data Integrity: ECC functionality ensures data integrity, preventing data corruption and system crashes.
  • Increased System Stability: Registered DIMM design enhances signal stability, particularly in high-density memory configurations.
  • Reduced Power Consumption: Low operating voltage contributes to reduced power consumption and lower operating costs.
  • Optimized for Memory-Intensive Applications: Provides the necessary memory capacity and performance for running demanding applications such as database management, virtualization, and scientific computing.

Additional Details

The MTA18ASF4G72PDZ-3G2 module is designed to meet the demanding requirements of server and workstation environments. It provides a combination of high capacity, high speed, and enhanced reliability. The module is compliant with JEDEC standards. Micron's rigorous testing and quality control processes ensure that each module meets the highest standards for performance and reliability. The operating temperature range is typically between 0°C and 85°C.

You May Also Be Interested in

SpecTek
EDO SIMM 16Mx32-60
Need more? Email Us
Infineon Technologies
Rambus 512MB ECC 800MHz
Need more? Email Us
Samsung
Rambus 512MB 800MHz 40ns
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Hynix Semiconductor
SODIMM EDO 3.3V 4Mx64-50
Need more? Email Us
Infineon Technologies
Rambus 128MB 700MHz
Need more? Email Us
Intel
Optane PMem 200 512GB
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess