EN
  • EN
  • DE

XC6215B332MRN

Part No XC6215B332MRN
Manufacturer Torex Semiconductor Ltd
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 960428-XC6215B332MRN
Categories OEM Parts(T-Z)
Manufacturer Torex Semiconductor Ltd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XC6215B332MRN CAD Model

Description

The XC6215B332MRN is a highly accurate, low dropout (LDO) voltage regulator manufactured by Torex Semiconductor Ltd. It is designed to provide a stable and clean output voltage with low noise, making it suitable for a wide range of battery-powered and portable applications. This regulator offers excellent transient response and low quiescent current, optimizing power efficiency and extending battery life.

Applications:

  • Smartphones and mobile devices
  • Wireless communication devices
  • Portable audio players
  • Digital cameras and camcorders
  • Wearable devices such as smartwatches and fitness trackers
  • IoT (Internet of Things) devices

Features:

  • Low Dropout Voltage: Ensures stable output even with low input voltage.
  • High Output Voltage Accuracy: Provides a precise and reliable 3.3V output.
  • Low Quiescent Current: Minimizes power consumption in standby mode.
  • Over Current Protection: Protects the regulator and connected devices from excessive current.
  • Thermal Shutdown Protection: Prevents overheating and damage to the regulator.
  • Small Package Size: Allows for compact designs.
  • Ceramic Capacitor Compatible: Stable operation with ceramic output capacitors.

Benefits:

  • Extended Battery Life: Low quiescent current and high efficiency maximize battery runtime.
  • Stable Output Voltage: Provides a clean and reliable power supply for sensitive circuits.
  • Compact Design: Small package size enables integration into space-constrained applications.
  • Enhanced Protection: Over current and thermal shutdown protection ensure reliable operation.
  • Simplified Design: Easy to use and requires minimal external components.

Additional Details:

The XC6215B332MRN utilizes a CMOS process to achieve low power consumption and high accuracy. The device is designed to operate with ceramic capacitors, ensuring stability and reducing the need for bulky electrolytic capacitors. The integrated protection features, including over current and thermal shutdown, safeguard the regulator and connected circuitry from potential damage. Its excellent transient response ensures that the output voltage remains stable even during sudden load changes. This LDO regulator is an ideal choice for applications where power efficiency, stability, and compact size are critical requirements.

You May Also Be Interested in

Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Lucent
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
STMicroelectronics
Need more? Email Us
Shindengen
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess