EN
  • EN
  • DE

MT5C1008DJ15

Part No MT5C1008DJ15
Manufacturer Micron Technology Inc.
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1080965-MT5C1008DJ15
Categories OEM Parts(M-N)
Manufacturer Micron Technology Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MT5C1008DJ15 CAD Model

Description

The MT5C1008DJ15 is a high-performance 1,048,576-bit Static Random Access Memory (SRAM) device manufactured by Micron Technology Inc. It's organized as 131,072 words of 8 bits each. This SRAM is designed for applications requiring fast access times and ease of use. The 'DJ15' likely refers to the package type and speed grade, with 15 indicating an access time of 15ns.

Applications

  • Cache memory in embedded systems.
  • Buffer memory in communication devices.
  • Look-up tables in digital signal processing (DSP) applications.
  • High-speed data acquisition systems.
  • Industrial control systems.

Features

  • Fast access time: 15ns access time ensures quick data retrieval and storage.
  • Single 5V power supply: Simplifies power supply design.
  • Fully static operation: Requires no clocks or refresh cycles.
  • TTL-compatible inputs and outputs: Easy integration with standard logic devices.
  • Three-state output: Allows for easy memory expansion.
  • Available in DIP and SOJ packages: Provides flexibility in mounting options.

Benefits

  • Improved system performance: Fast access time enhances overall system speed.
  • Simplified system design: Static operation and single power supply reduce design complexity.
  • Easy integration: TTL compatibility simplifies interfacing with other components.
  • Increased system reliability: Fully static operation eliminates the need for refresh cycles, improving reliability.
  • Reduced power consumption: CMOS technology minimizes power dissipation.

Additional Details

The MT5C1008DJ15 utilizes CMOS technology for low power consumption and high speed. It operates from a single 5V power supply and features fully static operation, eliminating the need for external clocks or refresh cycles. The device is available in both DIP (Dual In-line Package) and SOJ (Small Outline J-lead) packages, offering flexibility in board layout and mounting. The three-state output allows for easy memory expansion by connecting multiple devices in parallel. The 15ns access time makes it suitable for demanding applications requiring fast data access. Datasheets should be consulted for detailed timing characteristics and operating conditions.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
Nichia Corporation
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess