The XC6213B12AMR is a highly precise, low power consumption LDO (Low Dropout) regulator manufactured by Torex Semiconductor Ltd. It is designed to provide a stable output voltage even when the input voltage is close to the output voltage, making it suitable for battery-powered and portable devices.
Applications:
- Smartphones
- Tablets
- Wearable Devices
- Portable Audio Players
- IoT Devices
Features:
- Low Dropout Voltage
- High Output Voltage Accuracy
- Low Quiescent Current
- Overcurrent Protection
- Short Circuit Protection
- Thermal Shutdown
- Small Package Size
Benefits:
- Extended Battery Life: Low quiescent current minimizes power consumption, extending battery life in portable devices.
- Stable Output Voltage: High output voltage accuracy ensures reliable operation of connected components.
- Protection Features: Overcurrent, short circuit, and thermal shutdown features protect the regulator and connected components from damage.
- Compact Design: Small package size allows for high-density board layouts.
- High Efficiency: Low dropout voltage enables efficient power conversion even when the input voltage is close to the output voltage.
Technical Specifications:
The XC6213B12AMR typically features a fixed output voltage of 1.2V. The input voltage range is typically from 1.8V to 6.0V. The dropout voltage is very low, typically around 200mV at the rated output current. The quiescent current is very low, typically in the microampere range. The output current capability is dependent on the package and input/output voltage conditions. The device is available in small packages such as SOT-25 or similar surface mount packages.
The XC6213 series LDO regulators are designed with advanced circuit technology to achieve high performance and reliability. The low dropout voltage ensures that the regulator can maintain a stable output voltage even when the input voltage drops close to the output voltage, making it ideal for battery-powered applications. The high output voltage accuracy ensures that the connected components receive a stable and precise voltage supply. The built-in protection features, such as overcurrent protection, short circuit protection, and thermal shutdown, protect the regulator and connected components from potential damage.
Torex Semiconductor's XC6213B12AMR is a suitable choice for applications requiring a highly precise, low power consumption LDO regulator with comprehensive protection features. Its combination of low dropout voltage, high output voltage accuracy, and low quiescent current makes it a versatile component for a wide range of portable and battery-powered electronic systems.