EN
  • EN
  • DE

XC6209G332MR-G

Part No XC6209G332MR-G
Manufacturer Torex Semiconductor Ltd
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1105515-XC6209G332MR-G
Categories OEM Parts(T-Z)
Manufacturer Torex Semiconductor Ltd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XC6209G332MR-G CAD Model

Description

The XC6209G332MR-G is a low dropout (LDO) voltage regulator manufactured by Torex Semiconductor Ltd. It is designed for use in a variety of portable and battery-powered applications, providing a stable and efficient voltage supply. This CMOS LDO regulator is housed in a small SOT-23 package, making it ideal for space-constrained applications. The device features low quiescent current, high output voltage accuracy, and built-in protection features to ensure reliable performance.

Applications:

  • Smartphones: Providing stable power for sensitive analog circuits and digital components.
  • Tablets: Regulating voltage for display drivers, processors, and memory.
  • Wireless Modules: Supplying regulated power for Bluetooth, Wi-Fi, and other communication modules.
  • Portable Gaming Consoles: Ensuring consistent performance for the CPU, GPU, and display.
  • Wearable Devices: Power management in smartwatches, fitness trackers, and other wearable technology.

Features:

  • Low Dropout Voltage: Operates with minimal voltage difference between input and output for efficient power conversion.
  • High Output Voltage Accuracy: Provides a stable and precise output voltage to ensure reliable operation of connected devices.
  • Low Quiescent Current: Minimizes power consumption when the regulator is not actively supplying current, extending battery life.
  • Over-Current Protection: Protects the regulator and the load from damage due to excessive current draw.
  • Thermal Shutdown Protection: Prevents overheating and potential damage to the device in high-temperature environments.
  • Small SOT-23 Package: Allows for compact and space-saving designs.

Benefits:

  • Extended Battery Life: Low quiescent current and high efficiency contribute to longer runtimes for battery-powered devices.
  • Improved System Reliability: Over-current and thermal shutdown protection mechanisms enhance system robustness.
  • Compact Solution: Small package size allows for integration into miniaturized devices and high-density circuits.
  • Stable Performance: High output voltage accuracy ensures consistent and reliable operation of connected devices.
  • Simplified Design: Requires minimal external components, reducing design complexity and cost.

Additional Details:

The XC6209G332MR-G has a fixed output voltage of 3.3V. It operates within an input voltage range typically from 2.0V to 6.0V. The operating temperature range spans from -40°C to +85°C. This regulator is designed to be stable with ceramic capacitors, known for their low ESR (Equivalent Series Resistance). The device incorporates a chip enable function, allowing the regulator to be turned on and off to further reduce power consumption. It has an output current capability of up to 300mA. It also includes soft-start functionality to limit inrush current during startup.

You May Also Be Interested in

Lucent
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
STMicroelectronics
Need more? Email Us
Kemet
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Lucent
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
Lucent
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess