EN
  • EN
  • DE

XC6209B331MR-G

Part No XC6209B331MR-G
Manufacturer Torex Semiconductor Ltd
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1105505-XC6209B331MR-G
Categories OEM Parts(T-Z)
Manufacturer Torex Semiconductor Ltd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XC6209B331MR-G CAD Model

Description

The XC6209B331MR-G is a low dropout (LDO) voltage regulator from Torex Semiconductor Ltd. This regulator is specifically designed to provide a stable and efficient power supply for portable and battery-powered devices. Its key features include low quiescent current, high output voltage accuracy, and over-current protection, making it suitable for a wide range of applications. The compact SOT-23 package allows for easy integration into space-constrained designs.

Applications:

  • Smartphones: Powering sensitive analog circuits such as audio amplifiers and sensors.
  • Portable Media Players: Ensuring stable voltage for display drivers and audio processing units.
  • Wireless Communication Devices: Providing a regulated voltage supply for Bluetooth modules and Wi-Fi transceivers.
  • IoT Devices: Power management for microcontrollers and sensors in connected devices.
  • Wearable Devices: Regulating voltage for heart rate sensors, accelerometers, and other wearable components.

Features:

  • Low Dropout Voltage: Ensures efficient regulation even when the input voltage is close to the output voltage.
  • High Output Voltage Accuracy: Provides a stable and precise output voltage for reliable performance.
  • Low Quiescent Current: Minimizes power consumption in standby mode, extending battery life.
  • Over-Current Protection: Protects the regulator and the load from excessive current draw.
  • Thermal Shutdown Protection: Prevents damage to the regulator in high-temperature conditions.
  • Small SOT-23 Package: Enables compact and space-saving designs.

Benefits:

  • Extended Battery Life: Low quiescent current contributes to longer operating times for battery-powered devices.
  • Reliable System Performance: High output voltage accuracy and over-current protection ensure stable operation.
  • Compact Solution: Small package size allows for easy integration into portable devices.
  • Enhanced System Protection: Over-current and thermal shutdown features protect the regulator and the load.
  • Simplified Design: Requires minimal external components, reducing design complexity and cost.

Additional Details:

The XC6209B331MR-G provides a fixed output voltage of 3.3V. It is designed to operate with an input voltage range typically from 2.0V to 6.0V. The operating temperature range is from -40°C to +85°C. This regulator is stable with ceramic capacitors, which are known for their low ESR. The device includes a chip enable function that allows the output to be turned on and off, further reducing power consumption. The output current capability is typically up to 300mA. It features excellent transient response, ensuring stable output voltage even under fluctuating load conditions.

You May Also Be Interested in

STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Lucent
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
Shindengen
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess