EN
  • EN
  • DE

XC6204E252MR-G

Part No XC6204E252MR-G
Manufacturer Torex Semiconductor Ltd
Catalog OEM Parts (T - Z)
Description 300mA/150mA High Speed LDO Regulators with ON-OFF Control
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Number of Channels 1
Output Voltage 2.5 V
Win Source Part Number 1105490-XC6204E252MR-G
Categories OEM Parts(T-Z)
Manufacturer Torex Semiconductor Ltd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XC6204E252MR-G CAD Model

Description

The XC6204E252MR-G is a highly precise, low power consumption positive voltage regulator manufactured by Torex Semiconductor Ltd. It is designed for use in a variety of portable and battery-powered applications where efficient voltage regulation and long battery life are critical. This regulator features a low dropout voltage, enabling it to operate effectively even when the input voltage is close to the desired output voltage. The small SOT-23 package makes it ideal for space-constrained applications.

Applications:

  • Mobile Phones: Powering core logic and peripheral circuits.
  • Wireless Communication Devices: Supplying stable voltage for RF transceivers and microcontrollers.
  • Portable Audio Players: Ensuring consistent performance for audio processing and amplification.
  • Digital Cameras: Providing regulated power for image sensors and digital signal processors.
  • Wearable Devices: Power management in smartwatches and fitness trackers.

Features:

  • High Accuracy: Output voltage accuracy of ±2% ensuring stable power supply.
  • Low Power Consumption: Low quiescent current minimizes battery drain.
  • Low Dropout Voltage: Operates with minimal voltage difference between input and output.
  • Over Current Protection: Built-in protection against excessive current draw.
  • Small Package: SOT-23 package for space-saving designs.
  • Stable with Ceramic Capacitors: Designed for stable operation with low ESR ceramic capacitors.

Benefits:

  • Extended Battery Life: Low power consumption translates to longer run times for battery-operated devices.
  • Reliable Performance: High accuracy and over-current protection ensure stable and safe operation.
  • Compact Design: Small package size allows for integration into miniaturized devices.
  • Simplified Design: Stable operation with ceramic capacitors reduces the need for external components.
  • Cost-Effective: Provides a balance of performance and cost for a wide range of applications.

Additional Details:

The XC6204E252MR-G has a fixed output voltage of 2.5V. It is designed to operate over a wide temperature range, typically -40°C to +85°C. The device incorporates a chip enable function, allowing the regulator to be turned on and off for further power savings. The input voltage range is typically 1.8V to 6.0V. The output current is rated up to 200mA. It uses a CMOS manufacturing process which contributes to its low power consumption and high efficiency.

You May Also Be Interested in

TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
Lucent
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Shindengen
Need more? Email Us
Kemet
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess