The XC6202P752PR is a highly precise, low power consumption LDO (Low Dropout) regulator manufactured by Torex Semiconductor Ltd. It's designed to provide a stable and clean voltage supply for sensitive electronic components, particularly in battery-powered devices and portable equipment.
Applications:
- Battery-Powered Devices
- Mobile Phones
- Wireless Communication Devices
- Portable Audio Players
- Microcontroller Power Supplies
Features:
- Low Dropout Voltage: Maintains stable output voltage even with low input voltage.
- High Output Voltage Accuracy: Provides precise voltage regulation.
- Low Power Consumption: Extends battery life in portable devices.
- Overcurrent Protection: Protects the regulator and connected devices from damage.
- Short Circuit Protection: Shuts down the regulator in case of a short circuit.
Benefits:
- Extended Battery Life: Minimizes power consumption in portable applications.
- Stable Voltage Supply: Ensures reliable operation of sensitive components.
- Enhanced System Protection: Protects against overcurrent and short circuit conditions.
- Compact Design: Available in small packages for space-constrained applications.
Technical Specifications:
The XC6202P752PR has a fixed output voltage of 7.5V. It features a low quiescent current, typically in the microampere range. The input voltage range typically extends from 2.0V to 10.0V. The LDO regulator is designed to provide a stable output voltage even when the input voltage is close to the output voltage. It is available in a small SOT-89 package. The XC6202 series provides excellent transient response characteristics, ensuring the output voltage remains stable even under sudden load changes.
The XC6202P752PR is ideally suited for applications requiring efficient and reliable voltage regulation, particularly in portable electronic devices. The combination of low dropout voltage, low power consumption, and comprehensive protection features makes it a popular choice for power management in a wide range of electronic systems.