EN
  • EN
  • DE

XC61GC3002HR

Part No XC61GC3002HR
Manufacturer Torex Semiconductor Ltd
Catalog PMIC - Supervisors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 05+
Reference case BGA
Manufacturer Torex Semiconductor Ltd
Manufacturer Homepage www.torex.co.jp
RoHS State Request Verification
Win Source Part Number 758090-XC61GC3002HR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XC61GC3002HR CAD Model

Description

The XC61GC3002HR is a voltage detector manufactured by Torex Semiconductor Ltd. It is designed to accurately monitor voltage levels and provide a reset signal when the voltage falls below a predetermined threshold. This function is crucial in various electronic devices to prevent malfunctions and ensure stable operation.

Applications

  • Microcontroller reset circuits: Ensuring proper microcontroller initialization after a power failure.
  • Power supply monitoring: Detecting undervoltage conditions in power supplies.
  • Battery-powered devices: Preventing deep discharge of batteries by shutting down the device when the battery voltage is low.
  • Industrial control systems: Monitoring voltage levels for critical components and triggering safety mechanisms.
  • Consumer electronics: Protecting sensitive circuits from damage due to voltage fluctuations.

Features

  • High-accuracy detection voltage: Ensures precise voltage monitoring.
  • Low power consumption: Minimizes the impact on battery life in portable devices.
  • Small package size: Allows for compact designs.
  • Open drain output: Provides flexibility in circuit design.
  • Hysteresis: Prevents output chattering due to minor voltage fluctuations.

Benefits

  • Improved system reliability: Prevents system crashes and data corruption caused by undervoltage conditions.
  • Extended battery life: Low power consumption contributes to longer operating times for battery-powered devices.
  • Simplified circuit design: Integrated functionality reduces the number of external components required.
  • Enhanced safety: Protects sensitive electronic components from damage.
  • Cost-effective solution: Provides reliable voltage monitoring at a competitive price.

The XC61GC3002HR features a detection voltage of 3.0V. It operates over a wide temperature range and is available in a small SOT-25 package. The open drain output allows for easy interfacing with microcontrollers and other logic devices. The hysteresis feature ensures stable operation even in noisy environments. This voltage detector is an essential component in any application where reliable voltage monitoring is critical.

You May Also Be Interested in

Diodes Incorporated
IC SUPERVISOR 1 CHANNEL SOT23 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Lowest to $0.1195
MaxLinear Inc
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5VSOF
Lowest to $0.2911
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.8897
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Texas Instruments
IC POWER / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.8988
Texas Instruments
LOW-POWER VOLTAGE SUPERVISOR / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Lowest to $0.1546
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.1661 $58.3254
34+ $3.4188 $116.2392
53+ $3.3114 $175.5042
73+ $3.2051 $233.9723
94+ $3.0977 $291.1838
125+ $2.7778 $347.2250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,400 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess