EN
  • EN
  • DE

XC61CN4602MR-G

Part No XC61CN4602MR-G
Manufacturer Torex Semiconductor Ltd
Catalog OEM Parts (T - Z)
Description Voltage Detector, -40 To 85Deg C Rohs Compliant: Yes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1105422-XC61CN4602MR-G
Categories OEM Parts(T-Z)
Manufacturer Torex Semiconductor Ltd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XC61CN4602MR-G CAD Model

Description

The XC61CN4602MR-G is a voltage detector IC manufactured by Torex Semiconductor Ltd. It is designed to monitor the input voltage and generate a reset signal when the voltage drops below a certain threshold. This function is crucial for preventing erratic operation or data corruption in microcontrollers and other digital systems, especially during power-up or brown-out conditions.

Applications:

  • Microcontroller reset circuits: Provides a reliable reset signal during power-up, power-down, or voltage drops.
  • Memory protection: Prevents data corruption in memory ICs during unstable voltage conditions.
  • Power failure detection: Detects power failures and initiates appropriate shutdown procedures.
  • System voltage monitoring: Continuously monitors the system voltage to maintain optimal performance.
  • Battery-powered devices: Ensures proper operation and prevents damage due to low battery voltage.

Features:

  • High-precision detection voltage: Ensures accurate voltage monitoring and reset triggering.
  • Low power consumption: Minimizes battery drain in portable devices.
  • Small package size: Allows for compact circuit designs.
  • Wide operating voltage range: Offers flexibility in various application environments.
  • Built-in hysteresis: Prevents false triggering caused by noise.

Benefits:

  • Improved system reliability: Prevents system crashes and data corruption.
  • Extended battery life: Reduces power consumption in battery-powered applications.
  • Simplified circuit design: Requires minimal external components.
  • Cost-effective solution: Provides reliable voltage detection at a competitive price.
  • Enhanced data protection: Safeguards critical data during power outages.

The XC61CN4602MR-G is designed with low supply current, making it suitable for battery-powered and other energy-sensitive applications. The small package size contributes to compact and space-saving designs. The built-in hysteresis helps prevent unwanted reset signals due to noise or minor voltage fluctuations. It offers a wide range of operating temperatures, making it applicable in various environments. Its highly precise detection voltage ensures reliable system operation by accurately monitoring the input voltage and triggering the reset signal when necessary. The XC61CN series provides various options for detection voltage and release voltage, catering to diverse application requirements. Its robust design and high reliability ensure long-term performance in numerous electronic systems, preventing voltage-related issues.

You May Also Be Interested in

Diodes Incorporated
DIODE VAR CAP 14.5PF 1A SOT23-3 / Varactors Single 12 V Surface Mount SOT-23-3
Need more? Email Us
Diodes Incorporated
Need more? Email Us
TE Connectivity
Need more? Email Us
Diodes Incorporated
V-Ref Precision 2.5V 5mA 3-Pin SOT-23 T/R
Need more? Email Us
STMicroelectronics
Need more? Email Us
Diodes Incorporated
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
TDK Corporation
Need more? Email Us
Vishay
Diode Cyl Tape
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.4965 $52.1325
250+ $0.4074 $101.8500
385+ $0.3946 $151.9210
525+ $0.3819 $200.4975
680+ $0.3692 $251.0560
910+ $0.3310 $301.2100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 220 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess