EN
  • EN
  • DE

XC61CN3202PR

Part No XC61CN3202PR
Manufacturer Torex Semiconductor Ltd
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1105442-XC61CN3202PR
Categories OEM Parts(T-Z)
Manufacturer Torex Semiconductor Ltd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XC61CN3202PR CAD Model

Description

The XC61CN3202PR is a voltage detector IC manufactured by Torex Semiconductor Ltd. It's designed to monitor the voltage level of a power supply and generate a reset signal when the voltage drops below a specified threshold. This is essential for ensuring the proper operation of electronic devices by preventing malfunctions caused by undervoltage conditions. It ensures that the system resets or shuts down cleanly, protecting data and hardware.

Applications

  • Microcontroller Reset Circuits: Provides a reliable reset signal to microcontrollers during power-up, power-down, and undervoltage events.
  • Battery-Powered Devices: Monitors battery voltage and triggers a reset or shutdown to prevent deep discharge and protect the battery.
  • Power Supply Monitoring: Detects voltage drops in power supplies and provides an alert or shutdown signal to prevent damage to connected equipment.
  • Memory Protection: Prevents data corruption in memory devices by triggering a reset when the supply voltage is insufficient.
  • Industrial Control Systems: Ensures safe and reliable operation of industrial equipment by monitoring power supply voltages.

Features

  • High-Accuracy Voltage Detection: Provides precise monitoring of voltage levels.
  • Low Power Consumption: Minimizes power consumption, making it suitable for battery-powered applications.
  • Small Package Size: Available in compact packages.
  • CMOS Output: Offers a push-pull CMOS output for direct interfacing with microcontrollers and other digital circuits.
  • Wide Operating Temperature Range: Operates reliably over a wide temperature range.

Benefits

  • Improved System Reliability: Prevents system malfunctions and data corruption due to undervoltage conditions.
  • Enhanced Component Protection: Protects sensitive components from damage caused by voltage drops.
  • Extended Battery Life: Reduces power consumption in battery-powered devices.
  • Simplified Design: Simplifies power supply monitoring circuits.
  • Compact Designs: Enables smaller and more compact product designs.

Technical Specifications: The XC61CN3202PR has a detection voltage of 3.2V. The 'PR' suffix indicates the specific output configuration and package type. It features a CMOS output. Detailed specifications regarding supply voltage range, output current, and temperature characteristics can be found in the Torex Semiconductor Ltd datasheet.

You May Also Be Interested in

Lucent
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Lucent
Need more? Email Us
Lucent
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess