EN
  • EN
  • DE

PC9S12D64MFU25

Part No PC9S12D64MFU25
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1084211-PC9S12D64MFU25
Categories OEM Parts(O-R)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PC9S12D64MFU25 CAD Model

Description

The PC9S12D64MFU25 is a 16-bit microcontroller from the S12 family, manufactured by Freescale Semiconductor (now NXP Semiconductors). It is designed for a wide range of embedded applications requiring a balance of performance, memory, and peripheral features, especially those in automotive and industrial control sectors.

Applications:

  • Automotive Electronics: Suitable for engine control units (ECUs), body control modules, and dashboard systems.
  • Industrial Control: Used in motor control, process automation, and robotics.
  • Medical Devices: Employed in advanced medical equipment and patient monitoring systems.
  • Consumer Electronics: Found in advanced appliances, gaming consoles, and home automation systems.

Features:

  • CPU: 16-bit HCS12 CPU core with enhanced instruction set and high performance.
  • Memory: 64 KB of Flash memory for program storage and 4 KB of RAM for data storage.
  • Timers: Multiple timer modules with input capture, output compare, and PWM capabilities for precise timing and control.
  • Analog-to-Digital Converter (ADC): High-resolution ADC for accurate analog signal conversion.
  • Serial Communication Interfaces: SCI (UART), SPI, and CAN interfaces for robust communication with other devices.
  • Input/Output (I/O) Ports: Versatile general-purpose I/O pins for interfacing with external components.
  • PWM (Pulse Width Modulation): Advanced PWM modules for sophisticated motor control and lighting applications.
  • Clock Source Options: Flexible clock generation system with internal and external clock source options.

Benefits:

  • High Performance: 16-bit architecture delivers superior performance for demanding applications.
  • Large Memory: Ample Flash and RAM for complex software and data storage.
  • Communication Capabilities: Comprehensive serial communication interfaces ensure seamless integration with various systems.
  • Flexible: Highly adaptable to diverse application requirements due to its extensive feature set.
  • Robust: Designed for reliable and stable operation in harsh environmental conditions.

Additional Details:

The PC9S12D64MFU25 operates within a specific voltage range and a wide temperature range suitable for automotive applications. It is typically available in a QFP (Quad Flat Package) for surface mounting. The device includes sophisticated interrupt capabilities for real-time response to events. Development support includes compilers, debuggers, and emulators from NXP and third-party vendors. The CAN interface is particularly crucial for automotive networks where reliable communication between ECUs is paramount. The increased memory capacity and processing power enable complex algorithms and control strategies, making it a versatile choice for embedded systems. The integrated ADC with high resolution enhances the accuracy of sensor readings and control loops.

You May Also Be Interested in

Freescale Semiconductor - NXP
Need more? Email Us
World Produts Inc.
Need more? Email Us
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
KOA Speer
Need more? Email Us
Renesas Electronics America
Lowest to $93.8438
TURCK
Turck, P-rsm 55-099-15M (U-42383)
Need more? Email Us
KOA Speer
Need more? Email Us
World Produts Inc.
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, SG-615P, 5 Mhz, SMD
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess