EN
  • EN
  • DE

XC61CC2702PRN

Part No XC61CC2702PRN
Manufacturer Torex Semiconductor Ltd
Catalog Custom Parts (U - Z)
Description Volt Supervisor Detect 2.754V 10V 3-Pin SOT-89 T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1163852-XC61CC2702PRN
Categories Custom Parts
Manufacturer Torex Semiconductor Ltd
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC61CC2702PRN CAD Model

Description

The XC61CC2702PRN is a voltage detector manufactured by Torex Semiconductor Ltd. This device is designed to monitor voltage levels in electronic circuits and provide an output signal when the voltage falls below a pre-set threshold. It is commonly used for reset generation, battery monitoring, and power management applications.

Applications:

  • Microcontroller reset circuits
  • Battery-powered devices (low battery detection)
  • Power supply monitoring
  • Overvoltage and undervoltage protection
  • System monitoring and control

Features:

  • Precise detection voltage
  • Low current consumption
  • Small package size
  • CMOS output
  • Built-in hysteresis

Benefits:

  • Ensures reliable system operation
  • Extends battery life in portable devices
  • Protects circuits from damage due to voltage fluctuations
  • Simplified circuit design
  • Compact and efficient voltage monitoring

Specifications:

The XC61CC2702PRN typically features:

  • Detection Voltage: 2.7V (Indicated by '27' in the part number)
  • Detection Voltage Accuracy: Typically ±2%
  • Operating Voltage Range: Typically 1.1V to 6.0V
  • Current Consumption: Typically in the microampere range
  • Output Type: CMOS
  • Operating Temperature Range: -40°C to +85°C
  • Package: SOT-25 or equivalent

The XC61CC2702PRN voltage detector is a vital component for ensuring reliable operation of electronic systems. Its precise detection voltage and low current consumption make it ideal for battery-powered devices. The built-in hysteresis prevents oscillation at the detection threshold, ensuring stable operation. The small package size allows for integration into space-constrained applications. It provides overvoltage and undervoltage protection, enhancing the longevity of the attached components.

You May Also Be Interested in

CUI Inc.
AC/DC CONVERTER 12V 10W / Enclosed AC DC Converters 1 Output 12V 85 ~ 264 VAC Input
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Norgren
Valve, Pneumatic Direct Solenoid, Walter
Need more? Email Us
Xilinx Inc.
French Electronic Distributor since 1988
Need more? Email Us
Xilinx Inc.
Contact for details
Need more? Email Us
Winbond Electronics
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Inphi Corporation
10G/40G Physical Layer Transceiver
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess