EN
  • EN
  • DE

XC61CC2102MR-G

Part No XC61CC2102MR-G
Manufacturer Torex Semiconductor Ltd
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 984913-XC61CC2102MR-G
Categories OEM Parts(T-Z)
Manufacturer Torex Semiconductor Ltd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XC61CC2102MR-G CAD Model

Description

The XC61CC2102MR-G is a voltage detector IC manufactured by Torex Semiconductor. It is designed to monitor the voltage level of a power supply and provide a reset signal to a microcontroller or other system components if the voltage drops below a predefined threshold. This function is crucial for preventing malfunction or data corruption in sensitive electronic devices.

Applications:

  • Microcontroller reset circuits
  • Power supply monitoring
  • Battery-powered devices
  • System-on-chip (SoC) applications
  • Portable electronic devices
  • Industrial control systems

Features:

  • Precise detection voltage: Accurately monitors the power supply voltage.
  • Low power consumption: Minimizes the impact on battery life in portable devices.
  • Small package: Available in compact surface-mount packages.
  • Open drain output: Compatible with a variety of microcontroller interfaces.
  • Hysteresis: Prevents oscillation around the detection threshold.
  • Operating voltage range: Wide operating voltage range to support various power supply voltages.
  • RoHS compliant: Environmentally friendly.

Benefits:

  • System stability: Prevents system crashes and data corruption due to low voltage conditions.
  • Reliable reset function: Ensures a clean reset signal to the microcontroller.
  • Extended battery life: Low power consumption minimizes battery drain.
  • Simplified circuit design: Integrated functionality simplifies the design of power supply monitoring circuits.

Additional Details:

The XC61CC2102MR-G has a detection voltage of 2.1V. The 'MR' suffix indicates a specific package type (SOT-23 or similar). When the input voltage drops below the detection threshold, the output signal is asserted (typically pulled low), signaling a reset condition. Hysteresis is incorporated to prevent the output from oscillating when the input voltage is near the threshold. This IC is an essential component for ensuring the stable and reliable operation of many electronic devices.

You May Also Be Interested in

LSI Computer Systems
Need more? Email Us
STMicroelectronics
Lowest to $0.0081
TDK Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
Diodes Incorporated
DIODE VAR CAP 14.5PF 1A SOT23-3 / Varactors Single 12 V Surface Mount SOT-23-3
Need more? Email Us
TDK Corporation
3-terminal Filters
Need more? Email Us
Diodes Incorporated
TRANS PNP 30V 5.5A SOT89-3 / Bipolar (BJT) Transistor PNP 30 V 5.5 A 110MHz 1.5 W Surface Mount SOT-89-3
Lowest to $0.5245
Diodes Incorporated
Need more? Email Us
Diodes Incorporated
Diode Zener 22V 1W SMD Melf
Lowest to $1.9798

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess