EN
  • EN
  • DE

XC61CC1302MRN

Part No XC61CC1302MRN
Manufacturer Torex Semiconductor Ltd
Catalog PMIC - Supervisors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Supervisors
Manufacturer Torex Semiconductor Ltd
Win Source Part Number 413018-XC61CC1302MRN
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC61CC1302MRN CAD Model

Description

The XC61CC1302MRN is a voltage detector IC manufactured by Torex Semiconductor Ltd. Its primary function is to monitor the voltage level of a power supply and generate a reset signal when the voltage drops below a predetermined threshold. This is essential for preventing malfunctions in microcontrollers and other sensitive electronic components, ensuring stable and reliable operation.

Applications

  • Microcontroller Reset Circuits: Provides a reliable reset signal to microcontrollers during power-up or brown-out conditions.
  • Power Supply Monitoring: Monitors voltage levels in power supplies to detect undervoltage conditions and initiate protective actions.
  • Battery-Powered Devices: Protects battery-powered devices from deep discharge by detecting low battery voltage and initiating shutdown.
  • Embedded Systems: Ensures stable operation of embedded systems by monitoring and resetting the system in case of voltage drops.
  • Industrial Automation Equipment: Provides voltage supervision in industrial control systems to prevent equipment malfunction due to voltage fluctuations.

Features

  • High-Accuracy Voltage Detection: Precisely monitors the supply voltage and triggers a reset signal when the voltage falls below the set threshold.
  • Low Current Consumption: Minimizes power drain, making it suitable for battery-powered applications.
  • Small Package Size: Allows for easy integration into space-constrained applications.
  • Open Drain Output: Provides flexibility in interfacing with various microcontrollers and logic circuits.
  • Hysteresis Included: Prevents oscillations and ensures stable operation, even with noisy voltage signals.

Benefits

  • Enhanced System Reliability: Prevents system crashes and data corruption caused by voltage drops.
  • Extended Battery Life: Low power consumption maximizes battery life in portable devices.
  • Simplified Circuit Design: Reduces the need for external components, simplifying the design process.
  • Improved System Protection: Protects sensitive components from damage caused by undervoltage conditions.
  • Stable Operation: Hysteresis prevents false resets caused by noise or minor voltage fluctuations.

The XC61CC1302MRN features a detection voltage of 1.3V. The device typically comes in a small package, such as SOT-25 or similar, making it suitable for compact designs. Its open drain output requires a pull-up resistor for proper operation. The low current consumption ensures minimal impact on the overall system power budget.

By providing accurate voltage monitoring and reliable reset functionality, the XC61CC1302MRN helps ensure the stable and reliable operation of electronic devices in a wide range of applications.

You May Also Be Interested in

MICROSS/On Semiconductor
IC SUPERVISOR 1 CHANNEL 5TSOP
Lowest to $0.2911
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SC70-4
Lowest to $1.9792
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
EM Microelectronic
ULTRA LOW POWER RESET CIRCUIT WI
Lowest to $1.0187

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess