The XC612N4528MR is a voltage detector IC manufactured by Torex Semiconductor Ltd. It is designed to monitor the power supply voltage and generate a reset signal when the voltage drops below a pre-set threshold. This functionality is crucial for preventing malfunctions and ensuring reliable operation in various electronic devices.
Applications
- Microcontroller reset circuits
- CPU reset circuits
- Power management systems
- Battery-powered devices
- Portable electronics
- Over-voltage and under-voltage protection
Features
- High accuracy voltage detection
- Ultra-low power consumption
- Small SOT-25 package
- CMOS process
- Operating voltage range: 1.6V to 6.0V
- Built-in hysteresis
- Open drain output
Benefits
- Improved system reliability: Prevents erroneous operation by resetting the system when the voltage drops.
- Extended battery life: Low power consumption minimizes the impact on battery performance.
- Reduced board space: Compact SOT-25 package enables smaller and more efficient designs.
- Simplified circuit design: Integrated hysteresis eliminates the need for external components.
- Versatile connectivity: Open drain output provides flexibility in interfacing with other circuits.
The XC612N4528MR voltage detector constantly monitors the supply voltage. When the voltage falls below the specified detection threshold, it asserts a reset signal, which can be used to reset a microcontroller, CPU, or other digital circuit. This ensures that the system starts from a known good state, preventing data corruption and other malfunctions. The built-in hysteresis helps to prevent oscillations around the threshold voltage, ensuring a stable and reliable reset signal. The open drain output allows the user to configure the pull-up resistor to match their specific application requirements. The small SOT-25 package makes it easy to integrate this device into space-constrained designs. This particular model has a detection voltage of 4.5V. The device's low power consumption makes it well-suited for battery-powered applications, where minimizing power consumption is essential.