EN
  • EN
  • DE

CPGI-WC-WG-RD-BULK

Part No CPGI-WC-WG-RD-BULK
Manufacturer TE Connectivity
Catalog Terminals - Wire Splice Connectors
Description Terminals CPGI-WC-WG-RD-BULK
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Active
Terminal Type Twist On Wire Cap
Number of Wire Entries Varies by Wire Size
Termination Twist On
Wire Gauge 10-22 AWG
Insulation Fully Insulated
Color Red
Ultra Librarian 3D Model Ultra Librarian CPGI-WC-WG-RD-BULK CAD Model

Description

NULL

You May Also Be Interested in

Panduit Corp
CONN BUTT SPLICE 95MM CRIMP
Need more? Email Us
TE Connectivity
CONN SPLICE 10-12 AWG CRIMP
Need more? Email Us
Panduit Corp
CONN BUTT SPLICE 70MM CRIMP
Need more? Email Us
Panduit Corp
CONN SPLICE 1/0AWG CRIMP PAN-LUG
Need more? Email Us
TE Connectivity
CONN INLINE 8 AWG CRIMP
Need more? Email Us
3M
CONN INLINE TAP 14-22 AWG IDC
Need more? Email Us
TE Connectivity
CONN SPLICE CRIMP
Need more? Email Us
TE Connectivity
CONN SPLICE 2 AWG CRIMP AMPOWER
Need more? Email Us
TE Connectivity
CONN SPLICE 22-26 AWG CRIMP
Lowest to $0.4522

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess