EN
  • EN
  • DE

XC6117D025ER-G

Part No XC6117D025ER-G
Manufacturer Torex Semiconductor Ltd
Catalog Custom Parts (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1140963-XC6117D025ER-G
Categories Custom Parts
Manufacturer Torex Semiconductor Ltd
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC6117D025ER-G CAD Model

Description

The XC6117D025ER-G is a voltage detector IC manufactured by Torex Semiconductor Ltd. It is designed for use in a wide range of electronic devices, particularly in applications requiring voltage monitoring and reset functionality. The device offers a precise and reliable method for detecting voltage drops and issuing reset signals to prevent system malfunctions.

Applications:

  • Microcontroller Reset Circuits: Provides a reliable reset signal to microcontrollers during power-up and brown-out conditions.
  • CPU Reset Circuits: Ensuring proper initialization and preventing crashes in CPU-based systems.
  • Power Monitoring in Portable Devices: Monitoring battery voltage in smartphones, tablets, and other portable electronics to prevent data loss due to low voltage.
  • System Power Supervision: Supervising power supplies in industrial control systems and other critical applications.
  • Memory Protection: Protecting data in memory devices by issuing a reset signal during voltage fluctuations.

Features:

  • Detection Voltage: Precise detection voltage for accurate voltage monitoring.
  • Low Supply Current: Minimizes power consumption, extending battery life in portable devices.
  • Built-in Hysteresis: Prevents chattering and ensures stable operation.
  • Open Drain Output: Flexible output configuration for compatibility with various systems.
  • Small Package: Compact package size allows for use in space-constrained applications.

Benefits:

  • Improved System Reliability: Prevents system malfunctions by issuing a reset signal during voltage drops.
  • Data Protection: Protects data in memory devices from corruption due to voltage fluctuations.
  • Extended Battery Life: Low supply current minimizes power consumption, extending battery life in portable devices.
  • Simplified Design: Requires minimal external components, simplifying circuit design.
  • Compact Solution: Small package size allows for use in space-constrained applications.

The XC6117D025ER-G offers a reliable and efficient solution for voltage monitoring and reset functionality. Its precise detection voltage, low supply current, and small package size make it an ideal choice for a wide range of electronic devices.

You May Also Be Interested in

Xilinx Inc.
Need more? Email Us
Anaren
RF DIR COUPLER 2.3GHZ-2.9GHZ SMD / RF Directional Coupler LTE, WiMAX 2.3GHz ~ 2.9GHz 30dB 200W 2520 (6450 Metric)
Need more? Email Us
Xicor Inc.
CoC and 2-years warranty / RFQ for pricing
Need more? Email Us
Xicor Inc.
CEREMIC 24P DIP 16K 2048 x 8 Bit, 5 Volt, Byte Alterable EEPROM
Need more? Email Us
Xilinx Inc.
Contact for details
Need more? Email Us
Inphi Corporation
Need more? Email Us
Microchip Technology
Need more? Email Us
CUI Inc.
AC/DC CONVERTER 12V 10W / Enclosed AC DC Converters 1 Output 12V 85 ~ 264 VAC Input
Need more? Email Us
VersaSense
V-Series Valve, Pneumatic, Spring Return, Diaphragm-Pilot, Four-Way, 1/4" Body Size, Sideported-External Pilot, Two...
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess