EN
  • EN
  • DE

74HC1G32GW/C2125

Part No 74HC1G32GW/C2125
Manufacturer NXP / Nexperia
Catalog Logic - Gates and Inverters
Description IC GATE OR 1CH 2-INP 5TSSOP / OR Gate IC 1 Channel 5-TSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Gates and Inverters
Mfr NXP
Series 74HC
Package Bulk
Product Status Active
Logic Type OR Gate
Number of Circuits 1
Number of Inputs 2
Voltage - Supply 2V ~ 6V
Current - Quiescent (Max) 20 µA
Current - Output High, Low 2.6mA, 2.6mA
Input Logic Level - Low 0.5V ~ 1.8V
Input Logic Level - High 1.5V ~ 4.2V
Max Propagation Delay @ V, Max CL 23ns @ 6V, 50pF
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Supplier Device Package 5-TSSOP
Package / Case 5-TSSOP, SC-70-5, SOT-353
Base Product Number 74HC1G32
Standard Package 3,000 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 908213-74HC1G32GW/C2125
Ultra Librarian 3D Model Ultra Librarian 74HC1G32GW/C2125 CAD Model

Description

Product Overview: 74HC1G32GW/C2125

The 74HC1G32GW/C2125 is a high-speed Si-gate CMOS device from NXP Semiconductors, renowned for its reliability and performance in a variety of electronic applications. This particular integrated circuit is a single 2-input OR gate, encapsulated in a compact SOT353 (SC-88A) surface-mount package, making it an ideal choice for space-constrained designs.

Key Features

  • Logic Type: The device operates as a 2-input OR gate, which is a fundamental component in digital logic, allowing for the execution of logical operations necessary in complex circuits.
  • Supply Voltage Range: It has a wide supply voltage range from 2.0V to 6.0V, accommodating various levels of logic and making it versatile for use in different system voltages.
  • High Noise Immunity: The 74HC1G32GW/C2125 features a high noise immunity characteristic of the HC family, ensuring stable operation even in electrically noisy environments.
  • Low Power Consumption: Designed for optimized power usage, this component maintains low power dissipation, which is crucial for battery-operated devices.
  • High-Speed Performance: This product boasts a high-speed performance with a typical propagation delay (tpd) that satisfies the demands of high-speed systems.
  • Operating Temperature: The device is functional over a broad temperature range, making it suitable for industrial applications.

Applications

The 74HC1G32GW/C2125 is used in a wide array of applications including, but not limited to:

  • Logic circuit building blocks
  • Embedded systems
  • Signal processing
  • Control systems
  • Computer hardware

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality products. The 74HC1G32GW/C2125 is manufactured under strict quality control standards, ensuring that each component meets the rigorous requirements of electronic device manufacturers.

Ordering Information

The product is available under the orderable part number 74HC1G32GW/C2125. For detailed ordering and shipping information, customers are advised to consult the NXP Semiconductors official website or contact their local sales representative.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC INVERTER 6CH 1-INP 14DIP / Inverter IC 6 Channel 14-PDIP
Need more? Email Us
Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.1747
Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038
NXP / Nexperia
IC INVERT SCHMITT 2CH 2-IN 6TSOP / Inverter IC 2 Channel Schmitt Trigger 6-TSOP
Lowest to $0.1640
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC70-5 / Inverter IC 1 Channel Open Drain SC-70-5
Lowest to $0.5821
Texas Instruments
IC INVERTER 6CH 6-INP 14SO
Lowest to $0.3784

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess