EN
  • EN
  • DE

XC6112B631ER-G

Part No XC6112B631ER-G
Manufacturer Torex Semiconductor Ltd
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 978834-XC6112B631ER-G
Categories OEM Parts(T-Z)
Manufacturer Torex Semiconductor Ltd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XC6112B631ER-G CAD Model

Description

The XC6112B631ER-G is a voltage detector IC manufactured by Torex Semiconductor Ltd. It's designed to monitor the voltage of a power supply and generate a reset signal when the voltage drops below a predetermined threshold. This is a crucial function in embedded systems to prevent erratic behavior or data corruption when the power supply is unstable.

Applications

  • Microcontroller reset circuits.
  • Power supply monitoring in embedded systems.
  • Battery voltage monitoring.
  • CPU reset circuitry.
  • Industrial control equipment.

Features

  • Highly Accurate Detection Voltage: Precisely monitors input voltage.
  • Ultra-Low Power Consumption: Minimizes battery drain in portable applications.
  • Small Package: Suitable for space-constrained PCB designs.
  • Built-in Hysteresis: Prevents oscillations during voltage transitions.
  • CMOS Output: Compatible with a wide range of digital logic families.
  • Operating Temperature Range: Designed to function reliably across a broad temperature range.

Benefits

  • Prevents System Errors: By resetting the microcontroller or CPU when voltage is insufficient, the device prevents data corruption and system instability.
  • Extends Battery Life: Low current draw makes it ideal for battery-powered applications.
  • Simplifies Circuit Design: Integrated features reduce the number of external components required.
  • Increases System Reliability: Provides a dependable reset signal under varying conditions.
  • Easy to Integrate: Small size and standard output make integration straightforward.

Additional Details

The XC6112B631ER-G's part number indicates its key characteristics. The '631' likely refers to a detection voltage close to 6.3V or 6.31V, which would require a datasheet check for confirmation. The 'ER' suffix likely refers to the specific package and output type of the device. The device provides a defined reset signal. Hysteresis is a key feature, as it adds a small voltage window to prevent the output from toggling rapidly if the input voltage hovers around the detection threshold. The device often requires a pull-up resistor on the output pin, and the choice of resistor value may depend on the application's specific requirements. Specific details, like the exact reset delay time, can be found in the datasheet.

You May Also Be Interested in

Diodes Incorporated
Diode Schottky 15V 20MA SOD-323
Need more? Email Us
Diodes Incorporated
Need more? Email Us
Diodes Incorporated
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
TE Connectivity
Need more? Email Us
STMicroelectronics
Lowest to $0.0081
Diodes Incorporated
Need more? Email Us
Samtec Inc.
CONN BRD STACK .100" 14POS / 14 Position Header Spacer Connector 0.100" (2.54mm) Gold Through Hole
Need more? Email Us
U-blox
Lowest to $110.7143

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess