EN
  • EN
  • DE

LMX2346TMB

Part No LMX2346TMB
Manufacturer National Semiconductor (TI)
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1018924-LMX2346TMB
Categories OEM Parts(J-L)
Manufacturer National Semiconductor (TI)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LMX2346TMB CAD Model

Description

The LMX2346TMB is a high-performance Phase-Locked Loop (PLL) frequency synthesizer from National Semiconductor (now Texas Instruments). It is designed for use in various wireless communication systems and frequency generation applications. This PLL provides precise and stable frequency control, essential for reliable signal transmission and reception.

Applications:

  • Wireless communication devices (e.g., cordless phones, walkie-talkies)
  • Radio transceivers
  • Satellite communication systems
  • Test and measurement equipment
  • Frequency synthesizers
  • Clock generation circuits

Features:

  • High-frequency operation
  • Low phase noise
  • Programmable dividers
  • SPI interface for control
  • Power-down mode for low power consumption
  • Small package size

Benefits:

  • Precise frequency control: The PLL ensures accurate and stable frequency generation, improving the performance of wireless systems.
  • Reduced phase noise: Minimizes unwanted signal interference, resulting in clearer signal transmission and reception.
  • Flexible frequency selection: Programmable dividers allow for a wide range of output frequencies.
  • Easy system integration: The SPI interface simplifies communication with microcontrollers and other digital devices.
  • Extended battery life: The power-down mode reduces power consumption, increasing the operating time of portable devices.

Additional Details:

This device typically operates using a fractional-N architecture, enabling it to generate frequencies that are not simple integer multiples of the reference frequency. The fractional-N architecture results in a finer frequency resolution compared to integer-N PLLs, essential for meeting the stringent requirements of modern communication standards. Important technical specifications will be found in the datasheet and include the operating frequency range, supply voltage, lock time, and phase noise characteristics at different frequencies. Further, the datasheet will detail the SPI control registers that are used to program the divider ratios and other PLL parameters.

You May Also Be Interested in

Samsung
Need more? Email Us
Panasonic
Power Relay 24V 5A 2CO Tht
Lowest to $1.4157
Leshan Radio
Schottky Diode 0.35A 40V 2Pin SOD-323
Lowest to $0.0187
Lumileds
Lowest to $2.6115
OSRAM Opto Semiconductors Inc.
LED TOPLED WARM WHITE 2700K 6SMD / LED Lighting series White, Warm 2700K 3.6V 140mA 120° 6-SMD, J-Lead
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
ON Semiconductor
Lowest to $0.1379
Lowpower
Lowest to $0.0772
Lumileds
LUXEON 2835C 3V 4000K 80CRI / LED Lighting series White, Neutral 4000K 3V 120mA 120° 1411 (3528 Metric)
Lowest to $0.0460

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess